ELMA Electronic Inc. Intel Dual / Quad Core i7 Processors

Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. This single slot board features 2 PMC/XMC sites and a variety of interfaces including an option for an on-board 2.5-inch storage drive and CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged) applications 6U VPX 0.8 inch slot Optional rear transition module available I/O interfaces compatible with several OpenVPX profiles Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: Four x8 or eight x4 PCI Express ports, with DMA Support for Gen 1 and Gen 2 Compatible with OpenVPX™ (VITA 65) module profiles Supports four transparent/non-tran sparent links Configurable control plane fabric interface (VITA 46.6) supports: 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces via P4 1 x Gigabit Ethernet port via front panel 2 x PMC/XMC module interfaces: 32/64-bit, 33/66/100 MHz PCI/PCI-X 2 x XMC module interfaces (x8 PCI Express®) Rear I/O options via Pn4 or Pn6 connector 2 x SATA300 interfaces 8 x GPI, 8 x GPIO, 5 x USB 2.0 and 6 x serial interfaces Dual digital and analog graphics interface Stereo audio Watchdog and long duration timers Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Ruggedized conduction-cooled versions (RCx-Series): Conduction-cooled to VITA 48.2 -40°C to +85°C (at card edge), conformally coated Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 , Windows® Server 2003, QNX® , VxWorks® , Solaris™ and LynxOS
Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. This single slot board features 2 PMC/XMC sites and a variety of interfaces including an option for an on-board 2.5-inch storage drive and CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged) applications 6U VPX 0.8 inch slot Optional rear transition module available I/O interfaces compatible with several OpenVPX profiles Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: Four x8 or eight x4 PCI Express ports, with DMA Support for Gen 1 and Gen 2 Compatible with OpenVPX™ (VITA 65) module profiles Supports four transparent/non-tran sparent links Configurable control plane fabric interface (VITA 46.6) supports: 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces via P4 1 x Gigabit Ethernet port via front panel 2 x PMC/XMC module interfaces: 32/64-bit, 33/66/100 MHz PCI/PCI-X 2 x XMC module interfaces (x8 PCI Express®) Rear I/O options via Pn4 or Pn6 connector 2 x SATA300 interfaces 8 x GPI, 8 x GPIO, 5 x USB 2.0 and 6 x serial interfaces Dual digital and analog graphics interface Stereo audio Watchdog and long duration timers Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Ruggedized conduction-cooled versions (RCx-Series): Conduction-cooled to VITA 48.2 -40°C to +85°C (at card edge), conformally coated Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 , Windows® Server 2003, QNX® , VxWorks® , Solaris™ and LynxOS

Suppliers

Company
Product
Description
Supplier Links
Intel Dual / Quad Core i7 Processors -  - ELMA Electronic Inc.
Fremont, CA, USA
Intel Dual / Quad Core i7 Processors
Intel Dual / Quad Core i7 Processors
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. This single slot board features 2 PMC/XMC sites and a variety of interfaces including an option for an on-board 2.5-inch storage drive and CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged) applications 6U VPX 0.8 inch slot Optional rear transition module available I/O interfaces compatible with several OpenVPX profiles Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: Four x8 or eight x4 PCI Express ports, with DMA Support for Gen 1 and Gen 2 Compatible with OpenVPX™ (VITA 65) module profiles Supports four transparent/non-tran sparent links Configurable control plane fabric interface (VITA 46.6) supports: 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces via P4 1 x Gigabit Ethernet port via front panel 2 x PMC/XMC module interfaces: 32/64-bit, 33/66/100 MHz PCI/PCI-X 2 x XMC module interfaces (x8 PCI Express®) Rear I/O options via Pn4 or Pn6 connector 2 x SATA300 interfaces 8 x GPI, 8 x GPIO, 5 x USB 2.0 and 6 x serial interfaces Dual digital and analog graphics interface Stereo audio Watchdog and long duration timers Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Ruggedized conduction-cooled versions (RCx-Series): Conduction-cooled to VITA 48.2 -40°C to +85°C (at card edge), conformally coated Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 , Windows® Server 2003, QNX® , VxWorks® , Solaris™ and LynxOS

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.

This single slot board features 2 PMC/XMC sites and a variety of interfaces including an option for an on-board 2.5-inch storage drive and CompactFlash.

  • 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor:
  • Up to 8 Gbytes dual channel DDR3-1066 SDRAM
  • 6U VPX (VITA 46.0) N-Series single board computer:
    • Air-cooled, 0°C to +55°C operating temperature
    • For use in commercial (non-rugged) applications
    • 6U VPX 0.8 inch slot
    • Optional rear transition module available
  • I/O interfaces compatible with several OpenVPX profiles
  • Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports:
    • Four x8 or eight x4 PCI Express ports, with DMA
    • Support for Gen 1 and Gen 2
    • Compatible with OpenVPX™ (VITA 65) module profiles
    • Supports four transparent/non-transparent links
  • Configurable control plane fabric interface (VITA 46.6) supports:
    • 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces via P4
    • 1 x Gigabit Ethernet port via front panel
    • 2 x PMC/XMC module interfaces:
      • 32/64-bit, 33/66/100 MHz PCI/PCI-X
      • 2 x XMC module interfaces (x8 PCI Express®)
      • Rear I/O options via Pn4 or Pn6 connector
  • 2 x SATA300 interfaces
  • 8 x GPI, 8 x GPIO, 5 x USB 2.0 and 6 x serial interfaces
  • Dual digital and analog graphics interface
  • Stereo audio
  • Watchdog and long duration timers
  • Optional Built-In Test (BIT) supports:
    • Power-on BIT, Initiated BIT, Continuous BIT
  • Ruggedized conduction-cooled versions (RCx-Series):
    • Conduction-cooled to VITA 48.2
    • -40°C to +85°C (at card edge), conformally coated
  • Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 , Windows® Server 2003, QNX® , VxWorks® , Solaris™ and LynxOS
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name Intel Dual / Quad Core i7 Processors
Processor / CPU Intel Core i7
Computer Bus VPX
CPU Speed 1330 to 2530 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-5251J-U0A1U-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Thin Mini-ITX Single Board Computer - conga-IC370 - congatec
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 2000 to 4400 MHz
View Details
Freescale MPC864xD VME Single Board Computer - MVME7100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC864xD With dual PowerPC® E600 Processor Cores
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details