ELMA Electronic Inc. 3U cPCI Intel 2nd Generation Core i5 / i7 Single Board Computer

Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 1.5 GHz Intel Core i7-2610UE processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 2.5 GHz Intel Core i5-2515E processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Single/dual 3U CompactPCI slot configurations available PMC/XMC module interface, on optional second slot board with front and rear user I/O: 32-bit, 33/66MHz PCI operation XMC module interface (x4 PCI Express®) Up to 3 x 10/100/1000Mbps Ethernet interfaces 3 x SATA 300 channels: 2 channels accessed via J2 1 channel used for SATA mass storage drive on optional second slot boards CompactFlash® site(s) on single and/or dual slot board: optional second slot board provides either front loading or onboard CompactFlash 2 x serial channel interfaces Up to 2 x graphics interfaces 4 x USB 2.0 ports CompactPCI controller: Operates in the system slot or in a peripheral slot PICMG® 2.1 R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI interface option to bypass CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Watchdog and long duration timer Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008, QNX® and VxWorks®
Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 1.5 GHz Intel Core i7-2610UE processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 2.5 GHz Intel Core i5-2515E processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Single/dual 3U CompactPCI slot configurations available PMC/XMC module interface, on optional second slot board with front and rear user I/O: 32-bit, 33/66MHz PCI operation XMC module interface (x4 PCI Express®) Up to 3 x 10/100/1000Mbps Ethernet interfaces 3 x SATA 300 channels: 2 channels accessed via J2 1 channel used for SATA mass storage drive on optional second slot boards CompactFlash® site(s) on single and/or dual slot board: optional second slot board provides either front loading or onboard CompactFlash 2 x serial channel interfaces Up to 2 x graphics interfaces 4 x USB 2.0 ports CompactPCI controller: Operates in the system slot or in a peripheral slot PICMG® 2.1 R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI interface option to bypass CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Watchdog and long duration timer Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008, QNX® and VxWorks®

Suppliers

Company
Product
Description
Supplier Links
3U cPCI Intel 2nd Generation Core i5 / i7 Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
3U cPCI Intel 2nd Generation Core i5 / i7 Single Board Computer
3U cPCI Intel 2nd Generation Core i5 / i7 Single Board Computer
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 1.5 GHz Intel Core i7-2610UE processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 2.5 GHz Intel Core i5-2515E processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Single/dual 3U CompactPCI slot configurations available PMC/XMC module interface, on optional second slot board with front and rear user I/O: 32-bit, 33/66MHz PCI operation XMC module interface (x4 PCI Express®) Up to 3 x 10/100/1000Mbps Ethernet interfaces 3 x SATA 300 channels: 2 channels accessed via J2 1 channel used for SATA mass storage drive on optional second slot boards CompactFlash® site(s) on single and/or dual slot board: optional second slot board provides either front loading or onboard CompactFlash 2 x serial channel interfaces Up to 2 x graphics interfaces 4 x USB 2.0 ports CompactPCI controller: Operates in the system slot or in a peripheral slot PICMG® 2.1 R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI interface option to bypass CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Watchdog and long duration timer Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008, QNX® and VxWorks®

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.
Features:

  • 2nd generation Intel® Core™ processor:
    • 4-core 2.1 GHz Intel Core i7-2715QE processor
    • 2-core 1.5 GHz Intel Core i7-2610UE processor
    • 2-core 2.2 GHz Intel Core i7-2655LE processor
    • 2-core 2.5 GHz Intel Core i5-2515E processor
  • Up to 8 Gbytes DDR3-1333 SDRAM with ECC
  • Single/dual 3U CompactPCI slot configurations available
  • PMC/XMC module interface, on optional second slot board with front and rear user I/O:
    • 32-bit, 33/66MHz PCI operation
    • XMC module interface (x4 PCI Express®)
  • Up to 3 x 10/100/1000Mbps Ethernet interfaces
  • 3 x SATA 300 channels:
    • 2 channels accessed via J2
    • 1 channel used for SATA mass storage drive on optional second slot boards
  • CompactFlash® site(s) on single and/or dual slot board:
    • optional second slot board provides either front loading or onboard CompactFlash
  • 2 x serial channel interfaces
  • Up to 2 x graphics interfaces
  • 4 x USB 2.0 ports
  • CompactPCI controller:
    • Operates in the system slot or in a peripheral slot
    • PICMG® 2.1 R2.0 (Hot-Swap Specification)
    • 32-bit, 33/66 MHz CompactPCI interface
    • option to bypass CompactPCI bus (Satellite Mode)
  • IPMI (Intelligent Platform Management Interface):
    • PICMG 2.9 (System Management Specification)
  • Watchdog and long duration timer
  • Extended temperature versions (E-Series, K-Series):
    • E: -25°C to +70°C, air-cooled
    • K: -40°C to +85°C, humidity sealant, air-cooled
  • Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008, QNX® and VxWorks®
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U cPCI Intel 2nd Generation Core i5 / i7 Single Board Computer
Processor / CPU Intel 2nd Generation Core i5 / i7
Computer Bus CompactPCI
CPU Speed 1500 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - DS-370GQ-U0A1E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details