Weidmuller Multi Level Terminal Blocks WDK 2.5 V

Description
The PDK two-tier modular terminals can feed two potentials in one terminal.
Description
The PDK two-tier modular terminals can feed two potentials in one terminal.

Suppliers

Company
Product
Description
Supplier Links
Multi Level Terminal Blocks - WDK 2.5 V - Weidmuller
Richmond, VA, USA
Multi Level Terminal Blocks
WDK 2.5 V
Multi Level Terminal Blocks WDK 2.5 V
The PDK two-tier modular terminals can feed two potentials in one terminal.

The PDK two-tier modular terminals can feed two potentials in one terminal.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number WDK 2.5 V
Product Name Multi Level Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Through terminal block - 2001-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0S2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details