The PDK two-tier modular terminals can feed two potentials in one terminal.
| Weidmuller | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ZDLD 2.5-2 VN |
| Product Name | Multi Level Terminal Blocks |
| Mounting Options | Universal Mounting Foot |
| Termination Options | Spring Clamp |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL |
| Terminal Block Type | Three Level |
| # of Contacts | 2 |