Weidmuller Feed Through Mini Terminal Blocks ZDUA 2.5-2

Description
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.
Description
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.

Suppliers

Company
Product
Description
Supplier Links
Feed Through Mini Terminal Blocks - ZDUA 2.5-2 - Weidmuller
Richmond, VA, USA
Feed Through Mini Terminal Blocks
ZDUA 2.5-2
Feed Through Mini Terminal Blocks ZDUA 2.5-2
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals.
Individual blocks are made up from the middle terminals plus end plates on the open sides.
For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number ZDUA 2.5-2
Product Name Feed Through Mini Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Carrier terminal block for modules and plugs - 2002-1761 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers