Weidmuller Modular PE Terminal Blocks WPE 4N

Description
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.
Description
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Suppliers

Company
Product
Description
Supplier Links
Modular PE Terminal Blocks - WPE 4N - Weidmuller
Richmond, VA, USA
Modular PE Terminal Blocks
WPE 4N
Modular PE Terminal Blocks WPE 4N
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number WPE 4N
Product Name Modular PE Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CTMXX9P9 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details