Weidmuller Panel Feed-Through Terminals WGK 16 VP

Description
The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices. Choose from the flexible range: Wide performance spectrum for currents from 32 to 232 A and wire cross sections from 4 to 95 mm² (AWG 4/0) Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection Shapes for accommodating horizontal or vertical wire outlets Our service: Ask about our individual solutions like colour and screw variations and block mounting.
Description
The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices. Choose from the flexible range: Wide performance spectrum for currents from 32 to 232 A and wire cross sections from 4 to 95 mm² (AWG 4/0) Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection Shapes for accommodating horizontal or vertical wire outlets Our service: Ask about our individual solutions like colour and screw variations and block mounting.

Suppliers

Company
Product
Description
Supplier Links
Panel Feed-Through Terminals - WGK 16 VP - Weidmuller
Richmond, VA, USA
Panel Feed-Through Terminals
WGK 16 VP
Panel Feed-Through Terminals WGK 16 VP
The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices. Choose from the flexible range: Wide performance spectrum for currents from 32 to 232 A and wire cross sections from 4 to 95 mm² (AWG 4/0) Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection Shapes for accommodating horizontal or vertical wire outlets Our service: Ask about our individual solutions like colour and screw variations and block mounting.

The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices.
Choose from the flexible range:

  • Wide performance spectrum for currents from 32 to 232 A and wire cross sections from 4 to 95 mm² (AWG 4/0)
  • Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection
  • Shapes for accommodating horizontal or vertical wire outlets

Our service:
Ask about our individual solutions like colour and screw variations and block mounting.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number WGK 16 VP
Product Name Panel Feed-Through Terminals
Mounting Options Panel Mount
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Barrier Strips - 1-1546701-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
2 suppliers
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details