This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals.
Individual blocks are made up from the middle terminals plus end plates on the open sides.
For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.
| Weidmuller | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ZPEA 2.5-2 |
| Product Name | Feed Through Mini Terminal Blocks |
| Mounting Options | Universal Mounting Foot |
| Termination Options | Spring Clamp |
| Terminal Block Type | Single Feed Through |