Weidmuller Feed Through Terminal Blocks WDU 16N

Description
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.
Datasheet
Description
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Terminal Blocks - WDU 16N - Weidmuller
Richmond, VA, USA
Feed Through Terminal Blocks
WDU 16N
Feed Through Terminal Blocks WDU 16N
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.

Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm².
This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.

Supplier's Site
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller - 31M6182 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller
31M6182
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller 31M6182
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Ways; Wire Size AWG Min:14AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:70A; Rated Voltage:300V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Ways; Wire Size AWG Min:14AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:70A; Rated Voltage:300V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Weidmuller Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number WDU 16N 31M6182
Product Name Feed Through Terminal Blocks Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details