Weidmuller Modular PE Terminal Blocks WPE 95N/120N

Description
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.
Description
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Suppliers

Company
Product
Description
Supplier Links
Modular PE Terminal Blocks - WPE 95N/120N - Weidmuller
Richmond, VA, USA
Modular PE Terminal Blocks
WPE 95N/120N
Modular PE Terminal Blocks WPE 95N/120N
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number WPE 95N/120N
Product Name Modular PE Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
IEC Term Blck, 9.9 x 39.5 x 60mm, Screw - 1492-J10-G - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175-5-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers