Weidmuller Multi Level Terminal Blocks WDK 2.5 / 800 V

Description
The PDK two-tier modular terminals can feed two potentials in one terminal.
Description
The PDK two-tier modular terminals can feed two potentials in one terminal.

Suppliers

Company
Product
Description
Supplier Links
Multi Level Terminal Blocks - WDK 2.5 / 800 V - Weidmuller
Richmond, VA, USA
Multi Level Terminal Blocks
WDK 2.5 / 800 V
Multi Level Terminal Blocks WDK 2.5 / 800 V
The PDK two-tier modular terminals can feed two potentials in one terminal.

The PDK two-tier modular terminals can feed two potentials in one terminal.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number WDK 2.5 / 800 V
Product Name Multi Level Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details