The versatile and extensive range of products - from 0.05 mm² to 300 mm² - means that you have diverse options for your applications at your disposal.
Hardened steel for mechanical strength and high-quality tinned copper for optimum conductivity. All materials comply with RoHS requirements and have been tested to current environment guidelines.
| Weidmuller | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WDK 2.5/D/1 |
| Product Name | Terminal Blocks with Electronic Components |
| Mounting Options | Universal Mounting Foot |
| Termination Options | Spring Clamp |
| Features | Reverse Polarity Protection |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL |
| Terminal Block Type | Dual level |