Installation terminals are used for power supply and distribution in small and subdistribution boards in building installations and also in electrical cabinets.
| Weidmuller | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ZDU 16/S |
| Product Name | Installation Terminal Blocks |
| Mounting Options | Universal Mounting Foot |
| Termination Options | Spring Clamp |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL |
| Terminal Block Type | Installation Terminals |
| # of Contacts | 2 |