Weidmuller Roof Style Multi Level Terminals Blocks ZDK 4-2/N/L

Description
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller. Z-Series terminals have a large clamping range and one or two cross-connection slots. Plug-in standard cross-connections enable potentials to be distributed over any number of terminals.
Description
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller. Z-Series terminals have a large clamping range and one or two cross-connection slots. Plug-in standard cross-connections enable potentials to be distributed over any number of terminals.

Suppliers

Company
Product
Description
Supplier Links
Roof Style Multi Level Terminals Blocks - ZDK 4-2/N/L - Weidmuller
Richmond, VA, USA
Roof Style Multi Level Terminals Blocks
ZDK 4-2/N/L
Roof Style Multi Level Terminals Blocks ZDK 4-2/N/L
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller. Z-Series terminals have a large clamping range and one or two cross-connection slots. Plug-in standard cross-connections enable potentials to be distributed over any number of terminals.

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements.
Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller.
Z-Series terminals have a large clamping range and one or two cross-connection slots.
Plug-in standard cross-connections enable potentials to be distributed over any number of terminals.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number ZDK 4-2/N/L
Product Name Roof Style Multi Level Terminals Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Dual level
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers