Weidmuller Multi Level Terminal Blocks ZDK 1.5V

Description
The PDK two-tier modular terminals can feed two potentials in one terminal.
Description
The PDK two-tier modular terminals can feed two potentials in one terminal.

Suppliers

Company
Product
Description
Supplier Links
Multi Level Terminal Blocks - ZDK 1.5V - Weidmuller
Richmond, VA, USA
Multi Level Terminal Blocks
ZDK 1.5V
Multi Level Terminal Blocks ZDK 1.5V
The PDK two-tier modular terminals can feed two potentials in one terminal.

The PDK two-tier modular terminals can feed two potentials in one terminal.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number ZDK 1.5V
Product Name Multi Level Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Dual level
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CIMXX0A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Disconnect terminal block for test and measurement - 2002-1774/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details