Weidmuller Multi Level Terminal Blocks WDK 2.5N V

Description
The PDK two-tier modular terminals can feed two potentials in one terminal.
Description
The PDK two-tier modular terminals can feed two potentials in one terminal.

Suppliers

Company
Product
Description
Supplier Links
Multi Level Terminal Blocks - WDK 2.5N V - Weidmuller
Richmond, VA, USA
Multi Level Terminal Blocks
WDK 2.5N V
Multi Level Terminal Blocks WDK 2.5N V
The PDK two-tier modular terminals can feed two potentials in one terminal.

The PDK two-tier modular terminals can feed two potentials in one terminal.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number WDK 2.5N V
Product Name Multi Level Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5596 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 30 amps
View Details
IEC Term Blck, 9.9 x 39.5 x 60mm, Screw - 1492-J10-B - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSGXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details