Weidmuller Terminal Block, Din, 2 Position, 30-12Awg; No. Of Positions Weidmuller WTR2.5

Description
TERMINAL BLOCK, DIN, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 2 Position, 30-12Awg; No. Of Positions Weidmuller - 25M0219 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 2 Position, 30-12Awg; No. Of Positions Weidmuller
25M0219
Terminal Block, Din, 2 Position, 30-12Awg; No. Of Positions Weidmuller 25M0219
TERMINAL BLOCK, DIN, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 25M0219
Product Name Terminal Block, Din, 2 Position, 30-12Awg; No. Of Positions Weidmuller
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 8
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details