Weidmuller Feed Through Mini Terminal Blocks ZDUB 2.5-2/4AN/TS15

Description
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.
Description
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.

Suppliers

Company
Product
Description
Supplier Links
Feed Through Mini Terminal Blocks - ZDUB 2.5-2/4AN/TS15 - Weidmuller
Richmond, VA, USA
Feed Through Mini Terminal Blocks
ZDUB 2.5-2/4AN/TS15
Feed Through Mini Terminal Blocks ZDUB 2.5-2/4AN/TS15
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals.
Individual blocks are made up from the middle terminals plus end plates on the open sides.
For a screw fixing, the first middle terminal plus the end plate are replaced by end terminals for the fixing. For the other types of fixing, middle terminals with a fixing option are included in the block or a mounting foot (MOFU) is fitted for attaching to the terminal rail.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number ZDUB 2.5-2/4AN/TS15
Product Name Feed Through Mini Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSQXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details