Weidmuller Installation Terminal Blocks WNT 70N

Description
Installation terminals are used for power supply and distribution in small and subdistribution boards in building installations and also in electrical cabinets.
Description
Installation terminals are used for power supply and distribution in small and subdistribution boards in building installations and also in electrical cabinets.

Suppliers

Company
Product
Description
Supplier Links
Installation Terminal Blocks - WNT 70N - Weidmuller
Richmond, VA, USA
Installation Terminal Blocks
WNT 70N
Installation Terminal Blocks WNT 70N
Installation terminals are used for power supply and distribution in small and subdistribution boards in building installations and also in electrical cabinets.

Installation terminals are used for power supply and distribution in small and subdistribution boards in building installations and also in electrical cabinets.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number WNT 70N
Product Name Installation Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Installation Terminals
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Double Row Barrier Terminal Blocks - HD-30A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details
Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers