Weidmuller Panel Feed-Through Terminals WGK 50 VP

Description
The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices. Choose from the flexible range: Wide performance spectrum for currents from 32 to 232 A and wire cross sections from 4 to 95 mm² (AWG 4/0) Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection Shapes for accommodating horizontal or vertical wire outlets Our service: Ask about our individual solutions like colour and screw variations and block mounting.
Description
The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices. Choose from the flexible range: Wide performance spectrum for currents from 32 to 232 A and wire cross sections from 4 to 95 mm² (AWG 4/0) Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection Shapes for accommodating horizontal or vertical wire outlets Our service: Ask about our individual solutions like colour and screw variations and block mounting.

Suppliers

Company
Product
Description
Supplier Links
Panel Feed-Through Terminals - WGK 50 VP - Weidmuller
Richmond, VA, USA
Panel Feed-Through Terminals
WGK 50 VP
Panel Feed-Through Terminals WGK 50 VP
The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices. Choose from the flexible range: Wide performance spectrum for currents from 32 to 232 A and wire cross sections from 4 to 95 mm² (AWG 4/0) Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection Shapes for accommodating horizontal or vertical wire outlets Our service: Ask about our individual solutions like colour and screw variations and block mounting.

The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices.
Choose from the flexible range:

  • Wide performance spectrum for currents from 32 to 232 A and wire cross sections from 4 to 95 mm² (AWG 4/0)
  • Various types of connections: castable solder connection, cable-lug-stud connection, and maintenance-free clamping-yoke screw connection
  • Shapes for accommodating horizontal or vertical wire outlets

Our service:
Ask about our individual solutions like colour and screw variations and block mounting.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number WGK 50 VP
Product Name Panel Feed-Through Terminals
Mounting Options Panel Mount
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

TERM BLCK Rail MTD 1P 55A RED - 1492-CA1RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details