Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements.
Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller.
Z-Series terminals have a large clamping range and one or two cross-connection slots.
Plug-in standard cross-connections enable potentials to be distributed over any number of terminals.
| Weidmuller | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WDU 6 SL |
| Product Name | Spring-Loaded Cable Clamp Terminal Blocks |
| Mounting Options | Universal Mounting Foot |
| Termination Options | Spring Clamp |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through |