Eaton Corporation Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Product Name Notes
11M
I3M
I5M
PB3
3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13...
3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 1-13/64 INCH...
3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13...
3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13...
3.88 INCH 3.88 WIDTH IN INCH 9.63 INCH 9.63 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13...
304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 6.75 INCH 6.75 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE...
304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE...