2.5" SATA III HDD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:88mm; External Depth - Metric:124mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 48T7617 |
| Product Name | 2.5 Sata Iii Hdd Enclosure, Abs, Black; Enclosure Type Eaton Tripp Lite |
| Length | 0.6299 inch (16 mm) |