Eaton Corporation Pushbutton Enclosure 10250TN3

Description
3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 10250T MODEL
Datasheet
Description
3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 10250TN3 - Eaton Corporation
Cleveland, OH, USA
Pushbutton Enclosure
10250TN3
Pushbutton Enclosure 10250TN3
3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 10250T MODEL
  • 3.88 INCH
  • 3.88 WIDTH IN INCH
  • 7.75 INCH
  • 7.75 HEIGHT IN INCH
  • 2.25 INCH
  • 2.25 DEPTH IN INCH
  • UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • COVER TYPE SCREW ON
  • PROCESS DIE CAST
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 10250T MODEL
Supplier's Site Datasheet
Enclosure - 4644542 - Radwell International
Willingboro, NJ, United States
Enclosure
4644542
Enclosure 4644542
PUSHBUTTON ENCLOSURE, 3-HOLE, 30.5MM CAST. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, 3-HOLE, 30.5MM CAST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category NEMA and IP Enclosures Industrial Enclosures
Product Number 10250TN3 4644542
Product Name Pushbutton Enclosure Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Length 7.75 inch (197 mm)
Width 3.88 inch (98.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.31 to 11.89 inch (84.07 to 302 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details