Eaton Corporation Pushbutton Enclosure 10250TN1

Description
3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 10250T MODEL
Datasheet
Description
3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 10250TN1 - Eaton Corporation
Cleveland, OH, USA
Pushbutton Enclosure
10250TN1
Pushbutton Enclosure 10250TN1
3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 10250T MODEL
  • 3.88 INCH
  • 3.88 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 2.25 INCH
  • 2.25 DEPTH IN INCH
  • UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • COVER TYPE SCREW ON
  • PROCESS DIE CAST
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 10250T MODEL
Supplier's Site Datasheet
Enclosure - 417669 - Radwell International
Willingboro, NJ, United States
Enclosure
417669
Enclosure 417669
ENCLOSURE, HEAVY DUTY, FOR PUSHBUTTON, 10250T SERIES, OIL/WATERTIGHT, SINGLE ELEMENT, 30.5 MM, 3.75 X 5.75 INCH, NEMA 4 / 4X / 12 / 13. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, HEAVY DUTY, FOR PUSHBUTTON, 10250T SERIES, OIL/WATERTIGHT, SINGLE ELEMENT, 30.5 MM, 3.75 X 5.75 INCH, NEMA 4 / 4X / 12 / 13. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category NEMA and IP Enclosures Industrial Enclosures
Product Number 10250TN1 417669
Product Name Pushbutton Enclosure Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details