Eaton Corporation Enclosure, 3.94 X 3.94 X 6.3; Enclosure Type Eaton Moeller CI-K2-100-TS

Description
ENCLOSURE, 3.94" X 3.94" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65 RoHS Compliant: No
Datasheet
Description
ENCLOSURE, 3.94" X 3.94" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.94 X 3.94 X 6.3; Enclosure Type Eaton Moeller - 18J2921 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.94 X 3.94 X 6.3; Enclosure Type Eaton Moeller
18J2921
Enclosure, 3.94 X 3.94 X 6.3; Enclosure Type Eaton Moeller 18J2921
ENCLOSURE, 3.94" X 3.94" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65 RoHS Compliant: No

ENCLOSURE, 3.94" X 3.94" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 18J2921
Product Name Enclosure, 3.94 X 3.94 X 6.3; Enclosure Type Eaton Moeller
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details