Eaton Corporation Enclosure 30208-SD

Description
(PRICE/EA PC) TYPE 4/12 SINGLE SOLID DOOR ENCLOSURE, 30X20X8. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EA PC) TYPE 4/12 SINGLE SOLID DOOR ENCLOSURE, 30X20X8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 56119296 - Radwell International
Willingboro, NJ, United States
Enclosure
56119296
Enclosure 56119296
(PRICE/EA PC) TYPE 4/12 SINGLE SOLID DOOR ENCLOSURE, 30X20X8. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA PC) TYPE 4/12 SINGLE SOLID DOOR ENCLOSURE, 30X20X8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 56119296
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4634 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details