Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous 1481DJSIL10

Description
NEMA 12 Enclosures Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures. Supplied in 10 foot rolls, 0.19" x 0.75". NEMA 4, 4X Enclosures Self-adhesive, black, neoprene blend gasket for NEMA 4, 4X enclosures. Supplied in 10 foot rolls, 0.25" x 0.75". NEMA 4, 4X Enclosures - Extreme Temperature Self-adhesive, silicone foam gasket for NEMA 4, 4X enclosures. Temperature range -67° to +392°F (-55° to +200°C) Designed for use on the following Hammond Series: EJ, HJ, 1414, Eclipse, 1418 and HW Original gasket must be properly removed and replaced with the silicone strip gasket according to instructions provided. Supplied in 10 foot rolls, 0.25" x 0.75". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Material - For NEMA Type 1481DJ10 - Neoprene 12 1481DJN410 - Neoprene/EPDM/SBR 4, 4X 1481DJSIL10 - Silicone 4, 4X
Request a Quote Datasheet
Description
NEMA 12 Enclosures Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures. Supplied in 10 foot rolls, 0.19" x 0.75". NEMA 4, 4X Enclosures Self-adhesive, black, neoprene blend gasket for NEMA 4, 4X enclosures. Supplied in 10 foot rolls, 0.25" x 0.75". NEMA 4, 4X Enclosures - Extreme Temperature Self-adhesive, silicone foam gasket for NEMA 4, 4X enclosures. Temperature range -67° to +392°F (-55° to +200°C) Designed for use on the following Hammond Series: EJ, HJ, 1414, Eclipse, 1418 and HW Original gasket must be properly removed and replaced with the silicone strip gasket according to instructions provided. Supplied in 10 foot rolls, 0.25" x 0.75". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Material - For NEMA Type 1481DJ10 - Neoprene 12 1481DJN410 - Neoprene/EPDM/SBR 4, 4X 1481DJSIL10 - Silicone 4, 4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - 1481DJSIL10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
1481DJSIL10
Electrical - General Accessories - Miscellaneous 1481DJSIL10
NEMA 12 Enclosures Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures. Supplied in 10 foot rolls, 0.19" x 0.75". NEMA 4, 4X Enclosures Self-adhesive, black, neoprene blend gasket for NEMA 4, 4X enclosures. Supplied in 10 foot rolls, 0.25" x 0.75". NEMA 4, 4X Enclosures - Extreme Temperature Self-adhesive, silicone foam gasket for NEMA 4, 4X enclosures. Temperature range -67° to +392°F (-55° to +200°C) Designed for use on the following Hammond Series: EJ, HJ, 1414, Eclipse, 1418 and HW Original gasket must be properly removed and replaced with the silicone strip gasket according to instructions provided. Supplied in 10 foot rolls, 0.25" x 0.75". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Material - For NEMA Type 1481DJ10 - Neoprene 12 1481DJN410 - Neoprene/EPDM/SBR 4, 4X 1481DJSIL10 - Silicone 4, 4X

NEMA 12 Enclosures

  • Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures.
  • Supplied in 10 foot rolls, 0.19" x 0.75".

NEMA 4, 4X Enclosures

  • Self-adhesive, black, neoprene blend gasket for NEMA 4, 4X enclosures.
  • Supplied in 10 foot rolls, 0.25" x 0.75".

NEMA 4, 4X Enclosures - Extreme Temperature

  • Self-adhesive, silicone foam gasket for NEMA 4, 4X enclosures.
  • Temperature range -67° to +392°F (-55° to +200°C)
  • Designed for use on the following Hammond Series: EJ, HJ, 1414, Eclipse, 1418 and HW
  • Original gasket must be properly removed and replaced with the silicone strip gasket according to instructions provided.
  • Supplied in 10 foot rolls, 0.25" x 0.75".

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Material - For NEMA Type
1481DJ10 - Neoprene 12
1481DJN410 - Neoprene/EPDM/SBR 4, 4X
1481DJSIL10 - Silicone 4, 4X

Supplier's Site
Rack Accessories - 164-1481DJSIL10-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-1481DJSIL10-ND
Rack Accessories 164-1481DJSIL10-ND
SILICONE GASKET 10'

SILICONE GASKET 10'

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1481DJSIL10 164-1481DJSIL10-ND
Product Name Electrical - General Accessories - Miscellaneous Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products