Hammond Manufacturing Company Inc. Electrical - Climate Control - Ventilation 1481L66

Description
Features Provides ventilation in enclosures where required. Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place. Finished in gray. Hole diameter is 0.22". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Plate Size - No. of - No. of - Louvers - Opening Part No. - Height - Width - Louvers - Rows - Length - Area (in2) 1481L44 - 5.62 5.50 4 1 4 4.5 1481L66 - 7.87 7.50 14 2 2 5.3 1481L88 - 10.56 10.50 18 2 4 20.2
Request a Quote Datasheet
Description
Features Provides ventilation in enclosures where required. Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place. Finished in gray. Hole diameter is 0.22". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Plate Size - No. of - No. of - Louvers - Opening Part No. - Height - Width - Louvers - Rows - Length - Area (in2) 1481L44 - 5.62 5.50 4 1 4 4.5 1481L66 - 7.87 7.50 14 2 2 5.3 1481L88 - 10.56 10.50 18 2 4 20.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Ventilation - 1481L66 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Ventilation
1481L66
Electrical - Climate Control - Ventilation 1481L66
Features Provides ventilation in enclosures where required. Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place. Finished in gray. Hole diameter is 0.22". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Plate Size - No. of - No. of - Louvers - Opening Part No. - Height - Width - Louvers - Rows - Length - Area (in2) 1481L44 - 5.62 5.50 4 1 4 4.5 1481L66 - 7.87 7.50 14 2 2 5.3 1481L88 - 10.56 10.50 18 2 4 20.2

Features

  • Provides ventilation in enclosures where required.
  • Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place.
  • Finished in gray.
  • Hole diameter is 0.22".

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- Plate Size - No. of - No. of - Louvers - Opening
Part No. - Height - Width - Louvers - Rows - Length - Area (in2)
1481L44 - 5.62 5.50 4 1 4 4.5
1481L66 - 7.87 7.50 14 2 2 5.3
1481L88 - 10.56 10.50 18 2 4 20.2

Supplier's Site
Rack Components - HM3256-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM3256-ND
Rack Components HM3256-ND
"Panel, Side 7.500"" W x 7.870"" H (190.50mm x 199.90mm) Gray"

"Panel, Side 7.500"" W x 7.870"" H (190.50mm x 199.90mm) Gray"

Buy Now Datasheet
Enclosure Accessory/Kit - 1030059 - Radwell International
Willingboro, NJ, United States
Enclosure Accessory/Kit
1030059
Enclosure Accessory/Kit 1030059
LOUVER PLATE, 7.87 X 7.50 INCH (HXW), CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, FOR VENTILATION OF METAL ENCLOSURE, MOUNTING HARDWARE INCLUDED. FREE 2 YEAR RADWELL WARRANTY

LOUVER PLATE, 7.87 X 7.50 INCH (HXW), CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, FOR VENTILATION OF METAL ENCLOSURE, MOUNTING HARDWARE INCLUDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Radwell International
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 1481L66 HM3256-ND 1030059
Product Name Electrical - Climate Control - Ventilation Rack Components Enclosure Accessory/Kit
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3006-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3005-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - 164-1455CSAL-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details