Features
Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure.
Frame is 14 gauge mild steel or 316L stainless steel.
Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12.
Quarter turn latch for easy access.
2.5 inches of extra usable depth
Oil resistant neoprene gasket ensures a watertight seal.
Hinges can be oriented in any direction.
Window is 0.25" thick, UV Resistant Polycarbonate.
Conveniently sized to allow mounting on the door of any Hammond Wallmount Series enclosure, or in any other Hammond enclosure with a suitable mounting surface.
Mounting hardware and template are included.
Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Painted Steel - 316 Stainless Steel - Overall Dimensions - Viewing Area - Latch - Maximum Part No. - Part No. - A - B - C - D - Qty - Cut-Out Size 1481WDH1418¹ - 1481WSSDH1418² - 12.19 14.56 8.00 9.17 1.00 9.19 11.56 1481WDH1612¹ - 1481WSSDH1612² - 14.19 8.14 10.00 2.75 1.00 11.19 5.14 1481WDH1620¹ - 1481WSSDH1620² - 14.19 16.14 10.00 10.75 1.00 11.19 13.14 1481WDH1624¹ - 1481WSSDH1624² - 14.19 20.14 10.00 14.75 1.00 11.19 17.14 1481WDH2016¹ - 1481WSSDH2016² - 18.19 12.14 14.00 6.75 1.00 15.19 9.14 1481WDH2024¹ - 1481WSSDH2024² - 18.19 20.14 14.00 14.75 1.00 15.19 17.14 1481WDH2416¹ - 1481WSSDH2416² - 22.19 12.14 18.00 6.75 1.00 19.19 9.14 1481WDH2420¹ - 1481WSSDH2420² - 22.19 16.14 18.00 10.75 1.00 19.19 13.14 1481WDH2430¹ - 1481WSSDH2430² - 22.19 26.14 18.00 20.75 1.00 19.19 23.14 1481WDH3024¹ - 1481WSSDH3024² - 28.19 20.14 24.00 14.75 2.00 25.19 17.14 1481WDH3624¹ - 1481WSSDH3624² - 34.19 20.14 30.00 14.75 2.00 31.19 17.14 ¹ UL/ CSA Type 12 and Type 4 ² UL/ CSA Type 12, Type 4 and Type 4x
Features
- Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure.
- Frame is 14 gauge mild steel or 316L stainless steel.
- Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12.
- Quarter turn latch for easy access.
- 2.5 inches of extra usable depth
- Oil resistant neoprene gasket ensures a watertight seal.
- Hinges can be oriented in any direction.
- Window is 0.25" thick, UV Resistant Polycarbonate.
- Conveniently sized to allow mounting on the door of any Hammond Wallmount Series enclosure, or in any other Hammond enclosure with a suitable mounting surface.
- Mounting hardware and template are included.
- Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Painted Steel - 316 Stainless Steel - Overall Dimensions - Viewing Area - Latch - Maximum
Part No. - Part No. - A - B - C - D - Qty - Cut-Out Size
1481WDH1418¹ - 1481WSSDH1418² - 12.19 14.56 8.00 9.17 1.00 9.19 11.56
1481WDH1612¹ - 1481WSSDH1612² - 14.19 8.14 10.00 2.75 1.00 11.19 5.14
1481WDH1620¹ - 1481WSSDH1620² - 14.19 16.14 10.00 10.75 1.00 11.19 13.14
1481WDH1624¹ - 1481WSSDH1624² - 14.19 20.14 10.00 14.75 1.00 11.19 17.14
1481WDH2016¹ - 1481WSSDH2016² - 18.19 12.14 14.00 6.75 1.00 15.19 9.14
1481WDH2024¹ - 1481WSSDH2024² - 18.19 20.14 14.00 14.75 1.00 15.19 17.14
1481WDH2416¹ - 1481WSSDH2416² - 22.19 12.14 18.00 6.75 1.00 19.19 9.14
1481WDH2420¹ - 1481WSSDH2420² - 22.19 16.14 18.00 10.75 1.00 19.19 13.14
1481WDH2430¹ - 1481WSSDH2430² - 22.19 26.14 18.00 20.75 1.00 19.19 23.14
1481WDH3024¹ - 1481WSSDH3024² - 28.19 20.14 24.00 14.75 2.00 25.19 17.14
1481WDH3624¹ - 1481WSSDH3624² - 34.19 20.14 30.00 14.75 2.00 31.19 17.14
¹ UL/ CSA Type 12 and Type 4
² UL/ CSA Type 12, Type 4 and Type 4x