Hammond Manufacturing Company Inc. Electrical - Climate Control - Ventilation 1481L3R810GY

Description
Features Provides ventilation in enclosures for either indoor or outdoor locations Gasketed sealing kit provides protection to NEMA 3R Aluminum filter mesh provides ingress protection for both solid debris and outdoor rain conditions Easily field install kit includes all hardware Louver plates are offered in both 14 gauge steel with ANSI61 Gray power coat finish or 304 Stainless Steel Kits are sold in QTY 1. Replacement filter kits are sold in QTY 2. (Note: On Dec 1, 2019 a change was made to some of the previous louver patterns on this series - see table below for new specifications and/or the part drawing files for details. Air flow will be improved from previous designs. No change to plate size, filter size or mounting dimensions.) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number - Overall Size H x W - Number of - Louver Length ANSI 61 Gray - Stainless Steel - (inches) - Louvers - (inches) 1481L3R55GY - 1481L3R55SS - 5.56 x 5.30 3 3.00 1481L3R56GY - 1481L3R56SS - 5.30 x 6.30 3 4.00 1481L3R66GY - 1481L3R66SS - 6.40 x 6.30 4 4.00 1481L3R68GY - - 6.40 x 8.30 10 2.00 1481L3R88GY - - 8.69 x 8.30 16 2.00 1481L3R610GY - - 6.62 x 10.30 10 3.00 1481L3R810GY - - 9.0 x 10.30 14 3.00 1481L3R1110GY - - 11.37 x 10.30 20 3.00 1481L3R1510GY - - 16.12 x 10.30 34 3.00 Replacement Aluminum Filters Part Number - Size H x W (in) LFK55 - 3.15 x 3.00 LFK56 - 3.25 x 4.00 LFK66 - 4.375 x 4.00 LFK68 - 4.375 x 6.00 LFK88 - 6.625 x 6.00 LFK610 - 4.563 x 8.00 LFK810 - 6.938 x 8.00 LFK1110 - 9.313 x 8.00 LFK1510 - 14.062 x 8.00
Request a Quote Datasheet
Description
Features Provides ventilation in enclosures for either indoor or outdoor locations Gasketed sealing kit provides protection to NEMA 3R Aluminum filter mesh provides ingress protection for both solid debris and outdoor rain conditions Easily field install kit includes all hardware Louver plates are offered in both 14 gauge steel with ANSI61 Gray power coat finish or 304 Stainless Steel Kits are sold in QTY 1. Replacement filter kits are sold in QTY 2. (Note: On Dec 1, 2019 a change was made to some of the previous louver patterns on this series - see table below for new specifications and/or the part drawing files for details. Air flow will be improved from previous designs. No change to plate size, filter size or mounting dimensions.) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number - Overall Size H x W - Number of - Louver Length ANSI 61 Gray - Stainless Steel - (inches) - Louvers - (inches) 1481L3R55GY - 1481L3R55SS - 5.56 x 5.30 3 3.00 1481L3R56GY - 1481L3R56SS - 5.30 x 6.30 3 4.00 1481L3R66GY - 1481L3R66SS - 6.40 x 6.30 4 4.00 1481L3R68GY - - 6.40 x 8.30 10 2.00 1481L3R88GY - - 8.69 x 8.30 16 2.00 1481L3R610GY - - 6.62 x 10.30 10 3.00 1481L3R810GY - - 9.0 x 10.30 14 3.00 1481L3R1110GY - - 11.37 x 10.30 20 3.00 1481L3R1510GY - - 16.12 x 10.30 34 3.00 Replacement Aluminum Filters Part Number - Size H x W (in) LFK55 - 3.15 x 3.00 LFK56 - 3.25 x 4.00 LFK66 - 4.375 x 4.00 LFK68 - 4.375 x 6.00 LFK88 - 6.625 x 6.00 LFK610 - 4.563 x 8.00 LFK810 - 6.938 x 8.00 LFK1110 - 9.313 x 8.00 LFK1510 - 14.062 x 8.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Ventilation - 1481L3R810GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Ventilation
1481L3R810GY
Electrical - Climate Control - Ventilation 1481L3R810GY
Features Provides ventilation in enclosures for either indoor or outdoor locations Gasketed sealing kit provides protection to NEMA 3R Aluminum filter mesh provides ingress protection for both solid debris and outdoor rain conditions Easily field install kit includes all hardware Louver plates are offered in both 14 gauge steel with ANSI61 Gray power coat finish or 304 Stainless Steel Kits are sold in QTY 1. Replacement filter kits are sold in QTY 2. (Note: On Dec 1, 2019 a change was made to some of the previous louver patterns on this series - see table below for new specifications and/or the part drawing files for details. Air flow will be improved from previous designs. No change to plate size, filter size or mounting dimensions.) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number - Overall Size H x W - Number of - Louver Length ANSI 61 Gray - Stainless Steel - (inches) - Louvers - (inches) 1481L3R55GY - 1481L3R55SS - 5.56 x 5.30 3 3.00 1481L3R56GY - 1481L3R56SS - 5.30 x 6.30 3 4.00 1481L3R66GY - 1481L3R66SS - 6.40 x 6.30 4 4.00 1481L3R68GY - - 6.40 x 8.30 10 2.00 1481L3R88GY - - 8.69 x 8.30 16 2.00 1481L3R610GY - - 6.62 x 10.30 10 3.00 1481L3R810GY - - 9.0 x 10.30 14 3.00 1481L3R1110GY - - 11.37 x 10.30 20 3.00 1481L3R1510GY - - 16.12 x 10.30 34 3.00 Replacement Aluminum Filters Part Number - Size H x W (in) LFK55 - 3.15 x 3.00 LFK56 - 3.25 x 4.00 LFK66 - 4.375 x 4.00 LFK68 - 4.375 x 6.00 LFK88 - 6.625 x 6.00 LFK610 - 4.563 x 8.00 LFK810 - 6.938 x 8.00 LFK1110 - 9.313 x 8.00 LFK1510 - 14.062 x 8.00

Features

  • Provides ventilation in enclosures for either indoor or outdoor locations
  • Gasketed sealing kit provides protection to NEMA 3R
  • Aluminum filter mesh provides ingress protection for both solid debris and outdoor rain conditions
  • Easily field install kit includes all hardware
  • Louver plates are offered in both 14 gauge steel with ANSI61 Gray power coat finish or 304 Stainless Steel
  • Kits are sold in QTY 1. Replacement filter kits are sold in QTY 2.
  • (Note: On Dec 1, 2019 a change was made to some of the previous louver patterns on this series - see table below for new specifications and/or the part drawing files for details. Air flow will be improved from previous designs. No change to plate size, filter size or mounting dimensions.)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Number - Overall Size H x W - Number of - Louver Length
ANSI 61 Gray - Stainless Steel - (inches) - Louvers - (inches)
1481L3R55GY - 1481L3R55SS - 5.56 x 5.30 3 3.00
1481L3R56GY - 1481L3R56SS - 5.30 x 6.30 3 4.00
1481L3R66GY - 1481L3R66SS - 6.40 x 6.30 4 4.00
1481L3R68GY - - 6.40 x 8.30 10 2.00
1481L3R88GY - - 8.69 x 8.30 16 2.00
1481L3R610GY - - 6.62 x 10.30 10 3.00
1481L3R810GY - - 9.0 x 10.30 14 3.00
1481L3R1110GY - - 11.37 x 10.30 20 3.00
1481L3R1510GY - - 16.12 x 10.30 34 3.00

Replacement Aluminum Filters


Part Number - Size H x W (in)
LFK55 - 3.15 x 3.00
LFK56 - 3.25 x 4.00
LFK66 - 4.375 x 4.00
LFK68 - 4.375 x 6.00
LFK88 - 6.625 x 6.00
LFK610 - 4.563 x 8.00
LFK810 - 6.938 x 8.00
LFK1110 - 9.313 x 8.00
LFK1510 - 14.062 x 8.00

Supplier's Site
Box Components - 1481L3R810GY-ND - DigiKey
Thief River Falls, MN, United States
Box Components
1481L3R810GY-ND
Box Components 1481L3R810GY-ND
"Metal, Steel Panel, Side 9.000"" L x 10.310"" W (228.60mm x 261.87mm) Gray"

"Metal, Steel Panel, Side 9.000"" L x 10.310"" W (228.60mm x 261.87mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1481L3R810GY 1481L3R810GY-ND
Product Name Electrical - Climate Control - Ventilation Box Components
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Accessories - 2790307 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - HM2941-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3059-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2697-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details