Hammond Manufacturing Company Inc. Electrical - General Accessories - Window Kits 1481SSDH2024

Description
Features Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure. Frame is 14 gauge mild steel or 316L stainless steel. Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12. Quarter turn latch for easy access. 2.5 inches of extra usable depth Oil resistant neoprene gasket ensures a watertight seal. Hinges can be oriented in any direction. Conveniently sized to allow mounting on any enclosure with a suitable mounting surface. Mounting hardware and template are included. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Painted Steel - 316 Stainless Steel - Overall Dimensions - Latch - Maximum Part No. - Part No. - H - W - Qty - Cut-Out Size 1481SDH1418 - 1481SSDH1418 - 12.19 14.56 1.00 9.19 11.56 1481SDH1612 - 1481SSDH1612 - 14.19 8.14 1.00 11.19 5.14 1481SDH1620 - 1481SSDH1620 - 14.19 16.14 1.00 11.19 13.14 1481SDH1624 - 1481SSDH1624 - 14.19 20.14 1.00 11.19 17.14 1481SDH2016 - 1481SSDH2016 - 18.19 12.14 1.00 15.19 9.14 1481SDH2024 - 1481SSDH2024 - 18.19 20.14 1.00 15.19 17.14 1481SDH2416 - 1481SSDH2416 - 22.19 12.14 1.00 19.19 9.14 1481SDH2420 - 1481SSDH2420 - 22.19 16.14 1.00 19.19 13.14 1481SDH2430 - 1481SSDH2430 - 22.19 26.14 1.00 19.19 23.14 1481SDH3024 - 1481SSDH3024 - 28.19 20.14 2.00 25.19 17.14 1481SDH3624 - 1481SSDH3624 - 34.19 20.14 2.00 31.19 17.14
Request a Quote
Description
Features Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure. Frame is 14 gauge mild steel or 316L stainless steel. Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12. Quarter turn latch for easy access. 2.5 inches of extra usable depth Oil resistant neoprene gasket ensures a watertight seal. Hinges can be oriented in any direction. Conveniently sized to allow mounting on any enclosure with a suitable mounting surface. Mounting hardware and template are included. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Painted Steel - 316 Stainless Steel - Overall Dimensions - Latch - Maximum Part No. - Part No. - H - W - Qty - Cut-Out Size 1481SDH1418 - 1481SSDH1418 - 12.19 14.56 1.00 9.19 11.56 1481SDH1612 - 1481SSDH1612 - 14.19 8.14 1.00 11.19 5.14 1481SDH1620 - 1481SSDH1620 - 14.19 16.14 1.00 11.19 13.14 1481SDH1624 - 1481SSDH1624 - 14.19 20.14 1.00 11.19 17.14 1481SDH2016 - 1481SSDH2016 - 18.19 12.14 1.00 15.19 9.14 1481SDH2024 - 1481SSDH2024 - 18.19 20.14 1.00 15.19 17.14 1481SDH2416 - 1481SSDH2416 - 22.19 12.14 1.00 19.19 9.14 1481SDH2420 - 1481SSDH2420 - 22.19 16.14 1.00 19.19 13.14 1481SDH2430 - 1481SSDH2430 - 22.19 26.14 1.00 19.19 23.14 1481SDH3024 - 1481SSDH3024 - 28.19 20.14 2.00 25.19 17.14 1481SDH3624 - 1481SSDH3624 - 34.19 20.14 2.00 31.19 17.14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Window Kits - 1481SSDH2024 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Window Kits
1481SSDH2024
Electrical - General Accessories - Window Kits 1481SSDH2024
Features Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure. Frame is 14 gauge mild steel or 316L stainless steel. Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12. Quarter turn latch for easy access. 2.5 inches of extra usable depth Oil resistant neoprene gasket ensures a watertight seal. Hinges can be oriented in any direction. Conveniently sized to allow mounting on any enclosure with a suitable mounting surface. Mounting hardware and template are included. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Painted Steel - 316 Stainless Steel - Overall Dimensions - Latch - Maximum Part No. - Part No. - H - W - Qty - Cut-Out Size 1481SDH1418 - 1481SSDH1418 - 12.19 14.56 1.00 9.19 11.56 1481SDH1612 - 1481SSDH1612 - 14.19 8.14 1.00 11.19 5.14 1481SDH1620 - 1481SSDH1620 - 14.19 16.14 1.00 11.19 13.14 1481SDH1624 - 1481SSDH1624 - 14.19 20.14 1.00 11.19 17.14 1481SDH2016 - 1481SSDH2016 - 18.19 12.14 1.00 15.19 9.14 1481SDH2024 - 1481SSDH2024 - 18.19 20.14 1.00 15.19 17.14 1481SDH2416 - 1481SSDH2416 - 22.19 12.14 1.00 19.19 9.14 1481SDH2420 - 1481SSDH2420 - 22.19 16.14 1.00 19.19 13.14 1481SDH2430 - 1481SSDH2430 - 22.19 26.14 1.00 19.19 23.14 1481SDH3024 - 1481SSDH3024 - 28.19 20.14 2.00 25.19 17.14 1481SDH3624 - 1481SSDH3624 - 34.19 20.14 2.00 31.19 17.14

Features

  • Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure.
  • Frame is 14 gauge mild steel or 316L stainless steel.
  • Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12.
  • Quarter turn latch for easy access.
  • 2.5 inches of extra usable depth
  • Oil resistant neoprene gasket ensures a watertight seal.
  • Hinges can be oriented in any direction.
  • Conveniently sized to allow mounting on any enclosure with a suitable mounting surface.
  • Mounting hardware and template are included.
  • Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Painted Steel - 316 Stainless Steel - Overall Dimensions - Latch - Maximum
Part No. - Part No. - H - W - Qty - Cut-Out Size
1481SDH1418 - 1481SSDH1418 - 12.19 14.56 1.00 9.19 11.56
1481SDH1612 - 1481SSDH1612 - 14.19 8.14 1.00 11.19 5.14
1481SDH1620 - 1481SSDH1620 - 14.19 16.14 1.00 11.19 13.14
1481SDH1624 - 1481SSDH1624 - 14.19 20.14 1.00 11.19 17.14
1481SDH2016 - 1481SSDH2016 - 18.19 12.14 1.00 15.19 9.14
1481SDH2024 - 1481SSDH2024 - 18.19 20.14 1.00 15.19 17.14
1481SDH2416 - 1481SSDH2416 - 22.19 12.14 1.00 19.19 9.14
1481SDH2420 - 1481SSDH2420 - 22.19 16.14 1.00 19.19 13.14
1481SDH2430 - 1481SSDH2430 - 22.19 26.14 1.00 19.19 23.14
1481SDH3024 - 1481SSDH3024 - 28.19 20.14 2.00 25.19 17.14
1481SDH3624 - 1481SSDH3624 - 34.19 20.14 2.00 31.19 17.14

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number 1481SSDH2024
Product Name Electrical - General Accessories - Window Kits
Unlock Full Specs
to access all available technical data

Similar Products