Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous 1495C35

Description
Features Used for floor mounting for many types of enclosures, consolets or pushbutton boxes Provides wiring feature through the column. Meets NEMA Type 12 and 13 requirements. Finished in ANSI 61 gray. Pedestal Column Columns are formed from 14 gauge steel with 10 gauge flanges. Column access opening with gasketed cover. Columns include flange gaskets and a box connector. Pedestal Base Bases are formed from 10 gauge steel with additional reinforcing. Bases include levelling screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Description - H - W - D 1495C35 - Pedestal Column 36.00 4.00 4.00 1495D35 - Pedestal Column 36.00 6.00 6.00 1495XK - Pedestal Base 1.13 18.00 18.00 1495XN - Pedestal Base 1.13 24.00 24.00
Request a Quote Datasheet
Description
Features Used for floor mounting for many types of enclosures, consolets or pushbutton boxes Provides wiring feature through the column. Meets NEMA Type 12 and 13 requirements. Finished in ANSI 61 gray. Pedestal Column Columns are formed from 14 gauge steel with 10 gauge flanges. Column access opening with gasketed cover. Columns include flange gaskets and a box connector. Pedestal Base Bases are formed from 10 gauge steel with additional reinforcing. Bases include levelling screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Description - H - W - D 1495C35 - Pedestal Column 36.00 4.00 4.00 1495D35 - Pedestal Column 36.00 6.00 6.00 1495XK - Pedestal Base 1.13 18.00 18.00 1495XN - Pedestal Base 1.13 24.00 24.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - 1495C35 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
1495C35
Electrical - General Accessories - Miscellaneous 1495C35
Features Used for floor mounting for many types of enclosures, consolets or pushbutton boxes Provides wiring feature through the column. Meets NEMA Type 12 and 13 requirements. Finished in ANSI 61 gray. Pedestal Column Columns are formed from 14 gauge steel with 10 gauge flanges. Column access opening with gasketed cover. Columns include flange gaskets and a box connector. Pedestal Base Bases are formed from 10 gauge steel with additional reinforcing. Bases include levelling screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Description - H - W - D 1495C35 - Pedestal Column 36.00 4.00 4.00 1495D35 - Pedestal Column 36.00 6.00 6.00 1495XK - Pedestal Base 1.13 18.00 18.00 1495XN - Pedestal Base 1.13 24.00 24.00

Features

  • Used for floor mounting for many types of enclosures, consolets or pushbutton boxes
  • Provides wiring feature through the column.
  • Meets NEMA Type 12 and 13 requirements.
  • Finished in ANSI 61 gray.

Pedestal Column

  • Columns are formed from 14 gauge steel with 10 gauge flanges.
  • Column access opening with gasketed cover.
  • Columns include flange gaskets and a box connector.

Pedestal Base

  • Bases are formed from 10 gauge steel with additional reinforcing.
  • Bases include levelling screws.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Description - H - W - D
1495C35 - Pedestal Column 36.00 4.00 4.00
1495D35 - Pedestal Column 36.00 6.00 6.00
1495XK - Pedestal Base 1.13 18.00 18.00
1495XN - Pedestal Base 1.13 24.00 24.00

Supplier's Site
Box Components - 1495C35-ND - DigiKey
Thief River Falls, MN, United States
Box Components
1495C35-ND
Box Components 1495C35-ND
"Metal, Steel Pedestal Column 3.750"" L x 3.750"" W x 35.000"" H (95.25mm x 95.250mm x 889.00mm) Gray"

"Metal, Steel Pedestal Column 3.750"" L x 3.750"" W x 35.000"" H (95.25mm x 95.250mm x 889.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1495C35 1495C35-ND
Product Name Electrical - General Accessories - Miscellaneous Box Components
Unlock Full Specs
to access all available technical data

Similar Products