Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous 1481DJ10

Description
NEMA 12 Enclosures Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures. Supplied in 10 foot rolls, 0.19" x 0.75". NEMA 4, 4X Enclosures Self-adhesive, black, neoprene blend gasket for NEMA 4, 4X enclosures. Supplied in 10 foot rolls, 0.25" x 0.75". NEMA 4, 4X Enclosures - Extreme Temperature Self-adhesive, silicone foam gasket for NEMA 4, 4X enclosures. Temperature range -67° to +392°F (-55° to +200°C) Designed for use on the following Hammond Series: EJ, HJ, 1414, Eclipse, 1418 and HW Original gasket must be properly removed and replaced with the silicone strip gasket according to instructions provided. Supplied in 10 foot rolls, 0.25" x 0.75". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Material - For NEMA Type 1481DJ10 - Neoprene 12 1481DJN410 - Neoprene/EPDM/SBR 4, 4X 1481DJSIL10 - Silicone 4, 4X
Request a Quote Datasheet
Description
NEMA 12 Enclosures Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures. Supplied in 10 foot rolls, 0.19" x 0.75". NEMA 4, 4X Enclosures Self-adhesive, black, neoprene blend gasket for NEMA 4, 4X enclosures. Supplied in 10 foot rolls, 0.25" x 0.75". NEMA 4, 4X Enclosures - Extreme Temperature Self-adhesive, silicone foam gasket for NEMA 4, 4X enclosures. Temperature range -67° to +392°F (-55° to +200°C) Designed for use on the following Hammond Series: EJ, HJ, 1414, Eclipse, 1418 and HW Original gasket must be properly removed and replaced with the silicone strip gasket according to instructions provided. Supplied in 10 foot rolls, 0.25" x 0.75". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Material - For NEMA Type 1481DJ10 - Neoprene 12 1481DJN410 - Neoprene/EPDM/SBR 4, 4X 1481DJSIL10 - Silicone 4, 4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - 1481DJ10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
1481DJ10
Electrical - General Accessories - Miscellaneous 1481DJ10
NEMA 12 Enclosures Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures. Supplied in 10 foot rolls, 0.19" x 0.75". NEMA 4, 4X Enclosures Self-adhesive, black, neoprene blend gasket for NEMA 4, 4X enclosures. Supplied in 10 foot rolls, 0.25" x 0.75". NEMA 4, 4X Enclosures - Extreme Temperature Self-adhesive, silicone foam gasket for NEMA 4, 4X enclosures. Temperature range -67° to +392°F (-55° to +200°C) Designed for use on the following Hammond Series: EJ, HJ, 1414, Eclipse, 1418 and HW Original gasket must be properly removed and replaced with the silicone strip gasket according to instructions provided. Supplied in 10 foot rolls, 0.25" x 0.75". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Material - For NEMA Type 1481DJ10 - Neoprene 12 1481DJN410 - Neoprene/EPDM/SBR 4, 4X 1481DJSIL10 - Silicone 4, 4X

NEMA 12 Enclosures

  • Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures.
  • Supplied in 10 foot rolls, 0.19" x 0.75".

NEMA 4, 4X Enclosures

  • Self-adhesive, black, neoprene blend gasket for NEMA 4, 4X enclosures.
  • Supplied in 10 foot rolls, 0.25" x 0.75".

NEMA 4, 4X Enclosures - Extreme Temperature

  • Self-adhesive, silicone foam gasket for NEMA 4, 4X enclosures.
  • Temperature range -67° to +392°F (-55° to +200°C)
  • Designed for use on the following Hammond Series: EJ, HJ, 1414, Eclipse, 1418 and HW
  • Original gasket must be properly removed and replaced with the silicone strip gasket according to instructions provided.
  • Supplied in 10 foot rolls, 0.25" x 0.75".

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Material - For NEMA Type
1481DJ10 - Neoprene 12
1481DJN410 - Neoprene/EPDM/SBR 4, 4X
1481DJSIL10 - Silicone 4, 4X

Supplier's Site
Rack Accessories - 1481DJ10-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
1481DJ10-ND
Rack Accessories 1481DJ10-ND
Rack Gasket Kit Adhesive

Rack Gasket Kit Adhesive

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1481DJ10
Enclosures Accessories and Hardware 1481DJ10
Enclosures Accessories and Hardware

Enclosures Accessories and Hardware

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 1481DJ10 1481DJ10-ND 1481DJ10
Product Name Electrical - General Accessories - Miscellaneous Rack Accessories Enclosures Accessories and Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3015-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3068-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Enclosure Accessories - 2776453 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers