Hammond Manufacturing Company Inc. Electrical - General Accessories - Window Kits 1481WDH2016

Description
Features Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure. Frame is 14 gauge mild steel or 316L stainless steel. Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12. Quarter turn latch for easy access. 2.5 inches of extra usable depth Oil resistant neoprene gasket ensures a watertight seal. Hinges can be oriented in any direction. Window is 0.25" thick, UV Resistant Polycarbonate. Conveniently sized to allow mounting on the door of any Hammond Wallmount Series enclosure, or in any other Hammond enclosure with a suitable mounting surface. Mounting hardware and template are included. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Painted Steel - 316 Stainless Steel - Overall Dimensions - Viewing Area - Latch - Maximum Part No. - Part No. - A - B - C - D - Qty - Cut-Out Size 1481WDH1418¹ - 1481WSSDH1418² - 12.19 14.56 8.00 9.17 1.00 9.19 11.56 1481WDH1612¹ - 1481WSSDH1612² - 14.19 8.14 10.00 2.75 1.00 11.19 5.14 1481WDH1620¹ - 1481WSSDH1620² - 14.19 16.14 10.00 10.75 1.00 11.19 13.14 1481WDH1624¹ - 1481WSSDH1624² - 14.19 20.14 10.00 14.75 1.00 11.19 17.14 1481WDH2016¹ - 1481WSSDH2016² - 18.19 12.14 14.00 6.75 1.00 15.19 9.14 1481WDH2024¹ - 1481WSSDH2024² - 18.19 20.14 14.00 14.75 1.00 15.19 17.14 1481WDH2416¹ - 1481WSSDH2416² - 22.19 12.14 18.00 6.75 1.00 19.19 9.14 1481WDH2420¹ - 1481WSSDH2420² - 22.19 16.14 18.00 10.75 1.00 19.19 13.14 1481WDH2430¹ - 1481WSSDH2430² - 22.19 26.14 18.00 20.75 1.00 19.19 23.14 1481WDH3024¹ - 1481WSSDH3024² - 28.19 20.14 24.00 14.75 2.00 25.19 17.14 1481WDH3624¹ - 1481WSSDH3624² - 34.19 20.14 30.00 14.75 2.00 31.19 17.14 ¹ UL/ CSA Type 12 and Type 4 ² UL/ CSA Type 12, Type 4 and Type 4x
Request a Quote Datasheet
Description
Features Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure. Frame is 14 gauge mild steel or 316L stainless steel. Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12. Quarter turn latch for easy access. 2.5 inches of extra usable depth Oil resistant neoprene gasket ensures a watertight seal. Hinges can be oriented in any direction. Window is 0.25" thick, UV Resistant Polycarbonate. Conveniently sized to allow mounting on the door of any Hammond Wallmount Series enclosure, or in any other Hammond enclosure with a suitable mounting surface. Mounting hardware and template are included. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Painted Steel - 316 Stainless Steel - Overall Dimensions - Viewing Area - Latch - Maximum Part No. - Part No. - A - B - C - D - Qty - Cut-Out Size 1481WDH1418¹ - 1481WSSDH1418² - 12.19 14.56 8.00 9.17 1.00 9.19 11.56 1481WDH1612¹ - 1481WSSDH1612² - 14.19 8.14 10.00 2.75 1.00 11.19 5.14 1481WDH1620¹ - 1481WSSDH1620² - 14.19 16.14 10.00 10.75 1.00 11.19 13.14 1481WDH1624¹ - 1481WSSDH1624² - 14.19 20.14 10.00 14.75 1.00 11.19 17.14 1481WDH2016¹ - 1481WSSDH2016² - 18.19 12.14 14.00 6.75 1.00 15.19 9.14 1481WDH2024¹ - 1481WSSDH2024² - 18.19 20.14 14.00 14.75 1.00 15.19 17.14 1481WDH2416¹ - 1481WSSDH2416² - 22.19 12.14 18.00 6.75 1.00 19.19 9.14 1481WDH2420¹ - 1481WSSDH2420² - 22.19 16.14 18.00 10.75 1.00 19.19 13.14 1481WDH2430¹ - 1481WSSDH2430² - 22.19 26.14 18.00 20.75 1.00 19.19 23.14 1481WDH3024¹ - 1481WSSDH3024² - 28.19 20.14 24.00 14.75 2.00 25.19 17.14 1481WDH3624¹ - 1481WSSDH3624² - 34.19 20.14 30.00 14.75 2.00 31.19 17.14 ¹ UL/ CSA Type 12 and Type 4 ² UL/ CSA Type 12, Type 4 and Type 4x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Window Kits - 1481WDH2016 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Window Kits
1481WDH2016
Electrical - General Accessories - Window Kits 1481WDH2016
Features Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure. Frame is 14 gauge mild steel or 316L stainless steel. Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12. Quarter turn latch for easy access. 2.5 inches of extra usable depth Oil resistant neoprene gasket ensures a watertight seal. Hinges can be oriented in any direction. Window is 0.25" thick, UV Resistant Polycarbonate. Conveniently sized to allow mounting on the door of any Hammond Wallmount Series enclosure, or in any other Hammond enclosure with a suitable mounting surface. Mounting hardware and template are included. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Painted Steel - 316 Stainless Steel - Overall Dimensions - Viewing Area - Latch - Maximum Part No. - Part No. - A - B - C - D - Qty - Cut-Out Size 1481WDH1418¹ - 1481WSSDH1418² - 12.19 14.56 8.00 9.17 1.00 9.19 11.56 1481WDH1612¹ - 1481WSSDH1612² - 14.19 8.14 10.00 2.75 1.00 11.19 5.14 1481WDH1620¹ - 1481WSSDH1620² - 14.19 16.14 10.00 10.75 1.00 11.19 13.14 1481WDH1624¹ - 1481WSSDH1624² - 14.19 20.14 10.00 14.75 1.00 11.19 17.14 1481WDH2016¹ - 1481WSSDH2016² - 18.19 12.14 14.00 6.75 1.00 15.19 9.14 1481WDH2024¹ - 1481WSSDH2024² - 18.19 20.14 14.00 14.75 1.00 15.19 17.14 1481WDH2416¹ - 1481WSSDH2416² - 22.19 12.14 18.00 6.75 1.00 19.19 9.14 1481WDH2420¹ - 1481WSSDH2420² - 22.19 16.14 18.00 10.75 1.00 19.19 13.14 1481WDH2430¹ - 1481WSSDH2430² - 22.19 26.14 18.00 20.75 1.00 19.19 23.14 1481WDH3024¹ - 1481WSSDH3024² - 28.19 20.14 24.00 14.75 2.00 25.19 17.14 1481WDH3624¹ - 1481WSSDH3624² - 34.19 20.14 30.00 14.75 2.00 31.19 17.14 ¹ UL/ CSA Type 12 and Type 4 ² UL/ CSA Type 12, Type 4 and Type 4x

Features

  • Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure.
  • Frame is 14 gauge mild steel or 316L stainless steel.
  • Maintain environmental protection level of enclosure. Painted mild steel maintain Type 4 and 12. Stainless Steel maintain Type 4, 4X and 12.
  • Quarter turn latch for easy access.
  • 2.5 inches of extra usable depth
  • Oil resistant neoprene gasket ensures a watertight seal.
  • Hinges can be oriented in any direction.
  • Window is 0.25" thick, UV Resistant Polycarbonate.
  • Conveniently sized to allow mounting on the door of any Hammond Wallmount Series enclosure, or in any other Hammond enclosure with a suitable mounting surface.
  • Mounting hardware and template are included.
  • Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Painted Steel - 316 Stainless Steel - Overall Dimensions - Viewing Area - Latch - Maximum
Part No. - Part No. - A - B - C - D - Qty - Cut-Out Size
1481WDH1418¹ - 1481WSSDH1418² - 12.19 14.56 8.00 9.17 1.00 9.19 11.56
1481WDH1612¹ - 1481WSSDH1612² - 14.19 8.14 10.00 2.75 1.00 11.19 5.14
1481WDH1620¹ - 1481WSSDH1620² - 14.19 16.14 10.00 10.75 1.00 11.19 13.14
1481WDH1624¹ - 1481WSSDH1624² - 14.19 20.14 10.00 14.75 1.00 11.19 17.14
1481WDH2016¹ - 1481WSSDH2016² - 18.19 12.14 14.00 6.75 1.00 15.19 9.14
1481WDH2024¹ - 1481WSSDH2024² - 18.19 20.14 14.00 14.75 1.00 15.19 17.14
1481WDH2416¹ - 1481WSSDH2416² - 22.19 12.14 18.00 6.75 1.00 19.19 9.14
1481WDH2420¹ - 1481WSSDH2420² - 22.19 16.14 18.00 10.75 1.00 19.19 13.14
1481WDH2430¹ - 1481WSSDH2430² - 22.19 26.14 18.00 20.75 1.00 19.19 23.14
1481WDH3024¹ - 1481WSSDH3024² - 28.19 20.14 24.00 14.75 2.00 25.19 17.14
1481WDH3624¹ - 1481WSSDH3624² - 34.19 20.14 30.00 14.75 2.00 31.19 17.14
¹ UL/ CSA Type 12 and Type 4
² UL/ CSA Type 12, Type 4 and Type 4x

Supplier's Site
Box Components - 1481WDH2016-ND - DigiKey
Thief River Falls, MN, United States
Box Components
1481WDH2016-ND
Box Components 1481WDH2016-ND
"Metal, Steel Window Kit 18.190"" L x 12.140"" W x 2.750"" H (462.03mm x 308.36mm x 69.85mm) Gray"

"Metal, Steel Window Kit 18.190"" L x 12.140"" W x 2.750"" H (462.03mm x 308.36mm x 69.85mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1481WDH2016 1481WDH2016-ND
Product Name Electrical - General Accessories - Window Kits Box Components
Unlock Full Specs
to access all available technical data

Similar Products