Hammond Manufacturing Company Inc. Electrical - Climate Control - Ventilation 1481L88

Description
Features Provides ventilation in enclosures where required. Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place. Finished in gray. Hole diameter is 0.22". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Plate Size - No. of - No. of - Louvers - Opening Part No. - Height - Width - Louvers - Rows - Length - Area (in2) 1481L44 - 5.62 5.50 4 1 4 4.5 1481L66 - 7.87 7.50 14 2 2 5.3 1481L88 - 10.56 10.50 18 2 4 20.2
Request a Quote Datasheet
Description
Features Provides ventilation in enclosures where required. Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place. Finished in gray. Hole diameter is 0.22". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Plate Size - No. of - No. of - Louvers - Opening Part No. - Height - Width - Louvers - Rows - Length - Area (in2) 1481L44 - 5.62 5.50 4 1 4 4.5 1481L66 - 7.87 7.50 14 2 2 5.3 1481L88 - 10.56 10.50 18 2 4 20.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Ventilation - 1481L88 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Ventilation
1481L88
Electrical - Climate Control - Ventilation 1481L88
Features Provides ventilation in enclosures where required. Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place. Finished in gray. Hole diameter is 0.22". Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - Plate Size - No. of - No. of - Louvers - Opening Part No. - Height - Width - Louvers - Rows - Length - Area (in2) 1481L44 - 5.62 5.50 4 1 4 4.5 1481L66 - 7.87 7.50 14 2 2 5.3 1481L88 - 10.56 10.50 18 2 4 20.2

Features

  • Provides ventilation in enclosures where required.
  • Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place.
  • Finished in gray.
  • Hole diameter is 0.22".

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- Plate Size - No. of - No. of - Louvers - Opening
Part No. - Height - Width - Louvers - Rows - Length - Area (in2)
1481L44 - 5.62 5.50 4 1 4 4.5
1481L66 - 7.87 7.50 14 2 2 5.3
1481L88 - 10.56 10.50 18 2 4 20.2

Supplier's Site
Rack Components - HM3257-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM3257-ND
Rack Components HM3257-ND
"Panel, Side 10.500"" W x 10.560"" H (266.70mm x 268.22mm) Gray"

"Panel, Side 10.500"" W x 10.560"" H (266.70mm x 268.22mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1481L88 HM3257-ND
Product Name Electrical - Climate Control - Ventilation Rack Components
Unlock Full Specs
to access all available technical data

Similar Products