Hammond Manufacturing Company Inc. Electrical - General Accessories - Window Kits 1481WN4SS1308

Description
Features Maintain environmental protection level of Type 4, 4X (for stainless steel) as noted Window is 0.25" thick, UV resistant Polycarbonate. Frame is heavy gauge steel, or 304 stainless steel with integral weld studs and compression clips. Oil resistant neoprene gasket ensures a watertight seal. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Window Dimensions - Recommended Part No. - Material - A - B - Cut-Out Size 1481WN40503¹ - Steel 5.00 3.00 6.69 4.69 1481WN40905¹ - Steel 9.00 5.50 10.69 7.19 1481WN41303¹ - Steel 13.00 3.00 14.69 4.69 1481WN41308¹ - Steel 13.00 8.00 14.69 9.69 1481WN41705¹ - Steel 17.00 5.50 18.69 7.19 1481WN41711¹ - Steel 17.00 11.00 18.69 12.69 1481WN42315¹ - Steel 23.00 15.00 24.69 16.69 1481WN42919¹ - Steel 29.00 19.00 30.69 20.69 1481WN43523¹ - Steel 35.00 23.00 36.69 24.69 1481WN4SS0503² - Stainless Steel 5.00 3.00 6.69 4.69 1481WN4SS0905² - Stainless Steel 9.00 5.50 10.69 7.19 1481WN4SS1308² - Stainless Steel 13.00 8.00 14.69 9.69 1481WN4SS1711² - Stainless Steel 17.00 11.00 18.69 12.69 1481WN4SS2315² - Stainless Steel 23.00 15.00 24.69 16.69 1481WN4SS2919² - Stainless Steel 29.00 19.00 30.69 20.69 ¹ UL/ CSA Type 12 and Type 4 ² UL/ CSA Type 12, Type 4 and Type 4x
Request a Quote Datasheet
Description
Features Maintain environmental protection level of Type 4, 4X (for stainless steel) as noted Window is 0.25" thick, UV resistant Polycarbonate. Frame is heavy gauge steel, or 304 stainless steel with integral weld studs and compression clips. Oil resistant neoprene gasket ensures a watertight seal. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Window Dimensions - Recommended Part No. - Material - A - B - Cut-Out Size 1481WN40503¹ - Steel 5.00 3.00 6.69 4.69 1481WN40905¹ - Steel 9.00 5.50 10.69 7.19 1481WN41303¹ - Steel 13.00 3.00 14.69 4.69 1481WN41308¹ - Steel 13.00 8.00 14.69 9.69 1481WN41705¹ - Steel 17.00 5.50 18.69 7.19 1481WN41711¹ - Steel 17.00 11.00 18.69 12.69 1481WN42315¹ - Steel 23.00 15.00 24.69 16.69 1481WN42919¹ - Steel 29.00 19.00 30.69 20.69 1481WN43523¹ - Steel 35.00 23.00 36.69 24.69 1481WN4SS0503² - Stainless Steel 5.00 3.00 6.69 4.69 1481WN4SS0905² - Stainless Steel 9.00 5.50 10.69 7.19 1481WN4SS1308² - Stainless Steel 13.00 8.00 14.69 9.69 1481WN4SS1711² - Stainless Steel 17.00 11.00 18.69 12.69 1481WN4SS2315² - Stainless Steel 23.00 15.00 24.69 16.69 1481WN4SS2919² - Stainless Steel 29.00 19.00 30.69 20.69 ¹ UL/ CSA Type 12 and Type 4 ² UL/ CSA Type 12, Type 4 and Type 4x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Window Kits - 1481WN4SS1308 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Window Kits
1481WN4SS1308
Electrical - General Accessories - Window Kits 1481WN4SS1308
Features Maintain environmental protection level of Type 4, 4X (for stainless steel) as noted Window is 0.25" thick, UV resistant Polycarbonate. Frame is heavy gauge steel, or 304 stainless steel with integral weld studs and compression clips. Oil resistant neoprene gasket ensures a watertight seal. Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Window Dimensions - Recommended Part No. - Material - A - B - Cut-Out Size 1481WN40503¹ - Steel 5.00 3.00 6.69 4.69 1481WN40905¹ - Steel 9.00 5.50 10.69 7.19 1481WN41303¹ - Steel 13.00 3.00 14.69 4.69 1481WN41308¹ - Steel 13.00 8.00 14.69 9.69 1481WN41705¹ - Steel 17.00 5.50 18.69 7.19 1481WN41711¹ - Steel 17.00 11.00 18.69 12.69 1481WN42315¹ - Steel 23.00 15.00 24.69 16.69 1481WN42919¹ - Steel 29.00 19.00 30.69 20.69 1481WN43523¹ - Steel 35.00 23.00 36.69 24.69 1481WN4SS0503² - Stainless Steel 5.00 3.00 6.69 4.69 1481WN4SS0905² - Stainless Steel 9.00 5.50 10.69 7.19 1481WN4SS1308² - Stainless Steel 13.00 8.00 14.69 9.69 1481WN4SS1711² - Stainless Steel 17.00 11.00 18.69 12.69 1481WN4SS2315² - Stainless Steel 23.00 15.00 24.69 16.69 1481WN4SS2919² - Stainless Steel 29.00 19.00 30.69 20.69 ¹ UL/ CSA Type 12 and Type 4 ² UL/ CSA Type 12, Type 4 and Type 4x

Features

  • Maintain environmental protection level of Type 4, 4X (for stainless steel) as noted
  • Window is 0.25" thick, UV resistant Polycarbonate.
  • Frame is heavy gauge steel, or 304 stainless steel with integral weld studs and compression clips.
  • Oil resistant neoprene gasket ensures a watertight seal.
  • Finished in ANSI 61 gray recoatable powder or natural brushed stainless steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Window Dimensions - Recommended
Part No. - Material - A - B - Cut-Out Size
1481WN40503¹ - Steel 5.00 3.00 6.69 4.69
1481WN40905¹ - Steel 9.00 5.50 10.69 7.19
1481WN41303¹ - Steel 13.00 3.00 14.69 4.69
1481WN41308¹ - Steel 13.00 8.00 14.69 9.69
1481WN41705¹ - Steel 17.00 5.50 18.69 7.19
1481WN41711¹ - Steel 17.00 11.00 18.69 12.69
1481WN42315¹ - Steel 23.00 15.00 24.69 16.69
1481WN42919¹ - Steel 29.00 19.00 30.69 20.69
1481WN43523¹ - Steel 35.00 23.00 36.69 24.69
1481WN4SS0503² - Stainless Steel 5.00 3.00 6.69 4.69
1481WN4SS0905² - Stainless Steel 9.00 5.50 10.69 7.19
1481WN4SS1308² - Stainless Steel 13.00 8.00 14.69 9.69
1481WN4SS1711² - Stainless Steel 17.00 11.00 18.69 12.69
1481WN4SS2315² - Stainless Steel 23.00 15.00 24.69 16.69
1481WN4SS2919² - Stainless Steel 29.00 19.00 30.69 20.69
¹ UL/ CSA Type 12 and Type 4
² UL/ CSA Type 12, Type 4 and Type 4x

Supplier's Site
Box Components - 1481WN4SS1308-ND - DigiKey
Thief River Falls, MN, United States
Box Components
1481WN4SS1308-ND
Box Components 1481WN4SS1308-ND
"Metal, Stainless Steel Window Kit 14.690"" L x 9.690"" W x 0.250"" H (373.13mm x 246.13mm x 6.35mm) Natural"

"Metal, Stainless Steel Window Kit 14.690"" L x 9.690"" W x 0.250"" H (373.13mm x 246.13mm x 6.35mm) Natural"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1481WN4SS1308 1481WN4SS1308-ND
Product Name Electrical - General Accessories - Window Kits Box Components
Unlock Full Specs
to access all available technical data

Similar Products