Win Source Electronics Datasheets for IC Modems
IC modems enable computers to transmit data over telephone lines or via wireless signals.
IC Modems: Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: AMIS Category: RF and Wireless>RF Transceiver Modules and Modems Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Transceiver Modules and Modems Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module... | |
| Win Source Part Number: 1382414-JN5139-Z01-M /02R1V Category: RF and Wireless>RF Transceiver Modules and Modems Series: JN5139-Z01-M0x Package: Tape & Reel Standard Package: 200 pcs Frequency: 2.4GHz Protocol: Zigbee® Memory Size:... | |
| Win Source Part Number: 1382447-EHS8 REL.4 Category: RF and Wireless>RF Transceiver Modules and Modems Series: Cinterion EHS8 Package: Tape & Reel Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE,... |