Qorvo Datasheets for Junction Field-Effect Transistors (JFET)

Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region.
Junction Field-Effect Transistors (JFET): Learn more

Product Name Notes
Qorvo's QPD1008 is a 125 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.2 GHz and a 50V supply rail. The device is in...
Qorvo's QPD1008L is a 125 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.2 GHz and a 50V supply rail. The device is in...
Qorvo's QPD1015 is a 65 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.7 GHz and a 50V supply rail. The device is in...
Qorvo's QPD1015L is a 65 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.7 GHz and a 50V supply rail. The device is in...
Qorvo's T1G2028536-FL is a 285 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 2 GHz. The device is constructed with Qorvo's proven TQGaN25HV process, which features...
Qorvo's T1G2028536-FS is a 285 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 2 GHz. The device is constructed with Qorvo's proven TQGaN25HV process, which features...
Qorvo's T2G4003532-FL is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is...
Qorvo's T2G4003532-FS is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is...
Qorvo's T2G6001528-Q3 is a 15 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 6 GHz and a 28V supply rail. The device is in...
Qorvo's T2G6003028-FL is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 6 GHz and a 28V supply rail. The device is...
Qorvo's T2G6003028-FS is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 6 GHz and a 28V supply rail. The device is...
Qorvo's TGF2023-2-02 is a discrete 2.5 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-02 typically provides 40.1 dBm of saturated output power with power...
Qorvo's TGF2023-2-05 is a discrete 5.0 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-05 typically provides 43 dBm of saturated output power with power...
Qorvo's TGF2023-2-10 is a discrete 10 mm GaN on SiC HEMT which operates from DC to 14 GHz. The TGF2023-2-10 typically provides 47.4 dBm of saturated output power with power...
Qorvo's TGF2953 is a discrete 2.52 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2953 typically provides 41.2 dBm of saturated output power with power gain of...
Qorvo's TGF2957 is a discrete 12.6 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2957 typically provides 48.6 dBm of saturated output power with power gain of...
Qorvo's TGF2965-SM is a 6W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 0.03 to 3.0 GHz. The integrated input matching network enables wideband gain and...
Qorvo's TGF2977-SM is a 5 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in...
Qorvo's TGF2978-SM is a 20 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in...
Qorvo's TGF2979-SM is a 25 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in...
Qorvo's TGF3015-SM is a 10W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30 MHz to 3.0 GHz. The integrated input matching network enables wideband gain...
The Qorvo QPD1009 is a 15 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 4 GHz. The device is constructed with Qorvo's proven QGaN25HV process, which...