Greenlee Textron, Inc. Datasheets for Saw Blades
Saw blades are cutting implements used in conjunction with saws and other cutters.
Saw Blades: Learn more
| Product Name | Notes |
|---|---|
| HAND TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 18 TEETH PER INCH APPLICATION 12 INCH HEAVY DUTY HACKSAW | |
| HAND TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 24 TEETH PER INCH APPLICATION 12 INCH HEAVY DUTY HACKSAW | |
| HAND TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 32 TEETH PER INCH APPLICATION 12 INCH HEAVY DUTY HACKSAW | |
| RETRACTABLE TYPE 6 INCH APPLICATION DRYWALL, CEILING TILE, WOOD | |
| STANDARD, REVERSIBLE CLIP-IN TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 0.02 INCH BLADE THICKNESS 14 TO 18 TEETH PER INCH CUT MATERIAL METAL | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 6 TEETH PER INCH APPLICATION WOOD WITH... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 5 INCH BLADE LENGTH UNIVERSAL SHANK TYPE METAL, NON-METALLIC CUT MATERIAL PROGRESSIVE TEETH TYPE APPLICATION GENERAL PURPOSE | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 5-1/4 INCH BLADE LENGTH BOSCH SHANK TYPE METAL, NON-METALLIC CUT MATERIAL PROGRESSIVE TEETH TYPE APPLICATION GENERAL PURPOSE | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH STEEL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH PACKAGING TYPE PLASTIC POUCH | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 14 TEETH PER INCH APPLICATION MEDIUM METAL... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 18 TEETH PER INCH APPLICATION THIN METAL... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 24 TEETH PER INCH | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 8 TO 18 TEETH PER INCH APPLICATION... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, WOOD WITH NAIL, PVC CUT MATERIAL 0.035 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 6 TEETH PER INCH APPLICATION WOOD WITH... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 18 TEETH PER INCH APPLICATION THIN METAL... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 10 TO 14 TEETH PER INCH APPLICATION... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 14 TEETH PER INCH APPLICATION MEDIUM METAL... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, WOOD WITH NAIL, PVC CUT MATERIAL 0.035 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH STEEL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH PACKAGING TYPE PLASTIC POUCH | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 6 TEETH PER INCH APPLICATION WOOD WITH... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING TYPE PLASTIC... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 24 TEETH PER INCH PACKAGING TYPE PLASTIC... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, WOOD, PVC CUT MATERIAL 0.035 INCH BLADE THICKNESS 10 TEETH PER INCH PACKAGING... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING TYPE PLASTIC... | |
| STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, WOOD WITH NAIL, PVC CUT MATERIAL 0.050 INCH BLADE THICKNESS 10 TEETH PER... | |
| STRAIGHT BACK TYPE BI-METAL WITH COBALT MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.05 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH APPLICATION GENERAL PURPOSE | |
| STRAIGHT BACK TYPE BI-METAL WITH COBALT MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.035 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 10 TEETH PER INCH APPLICATION GENERAL PURPOSE | |
| STRAIGHT BACK TYPE BI-METAL WITH COBALT MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 10 TEETH PER INCH APPLICATION GENERAL PURPOSE | |
| T-SHANK TYPE METAL, NON-METALLIC CUT MATERIAL 3 PIECE(S) PACK PACKAGING TYPE (1) 4-1/2 INCH 6 TPI 10003, (1) 4 INCH 18 TPI 10004, (1) 5-1/4 INCH 18 TPI 10005 SET... | |
| TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH CEMENT BOARD, FIBER BOARD, AND PLASTER CUT MATERIAL 0.050 INCH BLADE THICKNESS 6 TEETH PER INCH APPLICATION... | |
| TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 6 TEETH PER INCH APPLICATION WOOD WITH... | |
| TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 7/8 INCH BLADE WIDTH METAL CUT MATERIAL 0.062 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 8 TO 10 TEETH PER INCH APPLICATION... | |
| TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 7/8 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.063 INCH BLADE THICKNESS 5 TO 8 TEETH PER INCH APPLICATION CUTTING A WIDE... | |
| TAPER BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH WOOD CUT MATERIAL 0.050 INCH BLADE THICKNESS 6 TEETH PER INCH APPLICATION PLUNGE CUTTING... | |
| TAPER BACK TYPE BI-METAL WITH COBALT MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH APPLICATION DRYWALL | |
| VARIABLE PITCH TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH CUT MATERIAL METAL | |
| VARIABLE PITCH TYPE BI-METAL MATERIAL 93 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH TEETH MATERIAL HIGH SPEED... | |
| VARIABLE PITCH TYPE BI-METAL MATERIAL 93 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 18 TEETH PER INCH TEETH MATERIAL HIGH SPEED STEEL USED... | |
| VARIABLE PITCH TYPE BI-METAL MATERIAL 93 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 24 TEETH PER INCH TEETH MATERIAL HIGH SPEED STEEL USED... |