Greenlee Textron, Inc. Band Saw Blade 399-14A

Description
VARIABLE PITCH TYPE BI-METAL MATERIAL 93 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH TEETH MATERIAL HIGH SPEED STEEL USED ON MOBILE BAND SAW
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL MATERIAL 93 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH TEETH MATERIAL HIGH SPEED STEEL USED ON MOBILE BAND SAW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 399-14A - Greenlee Textron, Inc.
Rockford, IL, USA
Band Saw Blade
399-14A
Band Saw Blade 399-14A
VARIABLE PITCH TYPE BI-METAL MATERIAL 93 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.025 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH TEETH MATERIAL HIGH SPEED STEEL USED ON MOBILE BAND SAW
  • VARIABLE PITCH TYPE
  • BI-METAL MATERIAL
  • 93 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • 0.025 INCH BLADE THICKNESS
  • 10 TO 14 TEETH PER INCH
  • TEETH MATERIAL HIGH SPEED STEEL
  • USED ON MOBILE BAND SAW
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 399-14A
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products