Greenlee Textron, Inc. Reciprocating Saw Blade 353-966

Description
TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 7/8 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.063 INCH BLADE THICKNESS 5 TO 8 TEETH PER INCH APPLICATION CUTTING A WIDE VARIETY OF CONSTRUCTION MATERIALS DURING DEMOLITION OR REMODELING
Datasheet
Description
TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 7/8 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.063 INCH BLADE THICKNESS 5 TO 8 TEETH PER INCH APPLICATION CUTTING A WIDE VARIETY OF CONSTRUCTION MATERIALS DURING DEMOLITION OR REMODELING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 353-966 - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
353-966
Reciprocating Saw Blade 353-966
TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 7/8 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.063 INCH BLADE THICKNESS 5 TO 8 TEETH PER INCH APPLICATION CUTTING A WIDE VARIETY OF CONSTRUCTION MATERIALS DURING DEMOLITION OR REMODELING
  • TAPER BACK TYPE
  • BI-METAL MATERIAL
  • 9 INCH BLADE LENGTH
  • 7/8 INCH BLADE WIDTH
  • NON-METALLIC CUT MATERIAL
  • 0.063 INCH BLADE THICKNESS
  • 5 TO 8 TEETH PER INCH
  • APPLICATION CUTTING A WIDE VARIETY OF CONSTRUCTION MATERIALS DURING DEMOLITION OR REMODELING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 353-966
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products