Greenlee Textron, Inc. Reciprocating Saw Blade 353-6563RCT

Description
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH CEMENT BOARD, FIBER BOARD, AND PLASTER CUT MATERIAL 0.050 INCH BLADE THICKNESS 6 TEETH PER INCH APPLICATION CUTTING ABRASIVES PACKAGING TYPE PLASTIC POUCH
Datasheet
Description
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH CEMENT BOARD, FIBER BOARD, AND PLASTER CUT MATERIAL 0.050 INCH BLADE THICKNESS 6 TEETH PER INCH APPLICATION CUTTING ABRASIVES PACKAGING TYPE PLASTIC POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 353-6563RCT - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
353-6563RCT
Reciprocating Saw Blade 353-6563RCT
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH CEMENT BOARD, FIBER BOARD, AND PLASTER CUT MATERIAL 0.050 INCH BLADE THICKNESS 6 TEETH PER INCH APPLICATION CUTTING ABRASIVES PACKAGING TYPE PLASTIC POUCH
  • TAPER BACK TYPE
  • BI-METAL MATERIAL
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • CEMENT BOARD, FIBER BOARD, AND PLASTER CUT MATERIAL
  • 0.050 INCH BLADE THICKNESS
  • 6 TEETH PER INCH
  • APPLICATION CUTTING ABRASIVES
  • PACKAGING TYPE PLASTIC POUCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 353-6563RCT
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products