Greenlee Textron, Inc. Reciprocating Saw Blade 373-T345

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 5-1/4 INCH BLADE LENGTH BOSCH SHANK TYPE METAL, NON-METALLIC CUT MATERIAL PROGRESSIVE TEETH TYPE APPLICATION GENERAL PURPOSE
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 5-1/4 INCH BLADE LENGTH BOSCH SHANK TYPE METAL, NON-METALLIC CUT MATERIAL PROGRESSIVE TEETH TYPE APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 373-T345 - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
373-T345
Reciprocating Saw Blade 373-T345
STRAIGHT BACK TYPE BI-METAL MATERIAL 5-1/4 INCH BLADE LENGTH BOSCH SHANK TYPE METAL, NON-METALLIC CUT MATERIAL PROGRESSIVE TEETH TYPE APPLICATION GENERAL PURPOSE
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 5-1/4 INCH BLADE LENGTH
  • BOSCH SHANK TYPE
  • METAL, NON-METALLIC CUT MATERIAL
  • PROGRESSIVE TEETH TYPE
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 373-T345
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products