Greenlee Textron, Inc. Reciprocating Saw Blade 353-110

Description
STRAIGHT BACK TYPE BI-METAL WITH COBALT MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.05 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH APPLICATION GENERAL PURPOSE
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL WITH COBALT MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.05 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 353-110 - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
353-110
Reciprocating Saw Blade 353-110
STRAIGHT BACK TYPE BI-METAL WITH COBALT MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.05 INCH BLADE THICKNESS 10 TO 14 TEETH PER INCH APPLICATION GENERAL PURPOSE
  • STRAIGHT BACK TYPE
  • BI-METAL WITH COBALT MATERIAL
  • 12 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • 0.05 INCH BLADE THICKNESS
  • 10 TO 14 TEETH PER INCH
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 353-110
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products