Greenlee Textron, Inc. Reciprocating Saw Blade 353-804

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 10 TO 14 TEETH PER INCH APPLICATION THICK METAL
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 10 TO 14 TEETH PER INCH APPLICATION THICK METAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 353-804 - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
353-804
Reciprocating Saw Blade 353-804
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 10 TO 14 TEETH PER INCH APPLICATION THICK METAL
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 8 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • 0.05 INCH BLADE THICKNESS
  • PROGRESSIVE TEETH TYPE
  • 10 TO 14 TEETH PER INCH
  • APPLICATION THICK METAL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 353-804
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products