Eaton Corporation Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5
Product Name Notes
AC OPERATED TYPE 2NO-2NC CONTACT CONFIGURATION UL, CSA, CE APPROVAL BS, IEC, NEMA, VDE APPLICABLE STANDARD 35 MM DIN RAIL MOUNTING OPEN ENCLOSURE 4 POLE(S) FINGER SAFE, SELF LIFTING PRESSURE...
AC OPERATED TYPE 3NO-1NC CONTACT CONFIGURATION UL, CSA, CE APPROVAL BS, IEC, NEMA, VDE APPLICABLE STANDARD 35 MM DIN RAIL MOUNTING OPEN ENCLOSURE 4 POLE(S) FINGER SAFE, SELF LIFTING PRESSURE...
AC OPERATED TYPE 4NO CONTACT CONFIGURATION UL, CSA, CE APPROVAL BS, IEC, NEMA, VDE APPLICABLE STANDARD 35 MM DIN RAIL MOUNTING OPEN ENCLOSURE 4 POLE(S) FINGER SAFE, SELF LIFTING PRESSURE...
AC OPERATED TYPE 8NO CONTACT CONFIGURATION UL, CSA APPROVAL SCREW MOUNTING OPEN ENCLOSURE 8 POLE(S) SCREW TERMINAL TYPE 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE...

Next >>