The ETR2-44 is a solid-state timing relay with a flashing function, featuring one changeover contact and independently adjustable pulse and pause times ranging from 0.05 seconds to 100 hours. It operates on AC voltages of 24-240 V at 50/60 Hz or DC voltages of 24-48 V, and consumes 1 W. The device has a width of 17.5 mm and is designed for DIN rail mounting. It meets IEC/EN 61812-1, IEC/EN 60947-5-1, UL 508, and CSA-22.2 No. 14 standards, with a contact rating of 3 A at 230 V AC for both normally open and normally closed contacts. The operating ambient temperature range is -25 °C to 60 °C.
TIME DELAY RELAY, SPDT, 100H, 240VAC; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:ETR2 Series; Contact Configuration:SPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:230VAC; Relay RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80Y2808 |
| Product Name | Time Delay Relay, Spdt, 100H, 240Vac; Contact Voltage Vdc Eaton Moeller |
| Mounting | DIN; DIN Rail |