Eaton Corp. / Commercial Controls Division Power Relays, Over 2 Amps D7PR4A

Description
4PDT RELAY 120VAC COIL
Request a Quote Datasheet
Description
4PDT RELAY 120VAC COIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5730-D7PR4A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5730-D7PR4A-ND
Power Relays, Over 2 Amps 5730-D7PR4A-ND
4PDT RELAY 120VAC COIL

4PDT RELAY 120VAC COIL

Buy Now Datasheet
CHGP General Purpose - D7PR4A - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP General Purpose
D7PR4A
CHGP General Purpose D7PR4A
4PDT RELAY 120VAC COIL

4PDT RELAY 120VAC COIL

Supplier's Site
Power Relay, 4Pdt, 120Vac, 10A, Socket; Contact Configuration Eaton Cutler Hammer - 46K6681 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 120Vac, 10A, Socket; Contact Configuration Eaton Cutler Hammer
46K6681
Power Relay, 4Pdt, 120Vac, 10A, Socket; Contact Configuration Eaton Cutler Hammer 46K6681
POWER RELAY, 4PDT, 120VAC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:D7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:28V RoHS Compliant: Yes

POWER RELAY, 4PDT, 120VAC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:D7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 5730-D7PR4A-ND D7PR4A 46K6681
Product Name Power Relays, Over 2 Amps CHGP General Purpose Power Relay, 4Pdt, 120Vac, 10A, Socket; Contact Configuration Eaton Cutler Hammer
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CF040VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details