Eaton Corporation Time Delay Relay, Spdt, 100H, 240Vac; Contact Voltage Vdc Eaton Moeller ETR2-11

Description
TIME DELAY RELAY, SPDT, 100H, 240VAC; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:ETR2 Series; Contact Configuration:SPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:230VAC; Relay RoHS Compliant: NA
Description
TIME DELAY RELAY, SPDT, 100H, 240VAC; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:ETR2 Series; Contact Configuration:SPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:230VAC; Relay RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The ETR2-11 is a timing relay with one changeover contact, designed for on-delayed timing functions in industrial control applications. It operates from 24-240 V AC or 24-48 V DC with a time range of 0.05 s to 100 h. The relay is mounted on a DIN rail, measures 17.5 mm × 70 mm × 58 mm, and has a cadmium-free contact material. It supports a rated operational current of 6 A for AC12 resistive loads at 230 V and 3 A for AC15 inductive loads at 230 V with normally open contacts. The electrical lifespan is 0.1 × 10⁶ operations under AC12 conditions. It meets IEC 61812-1, EN 61812-1 + A11, and DIN VDE 0435 Part 2021 standards, and has an IP50/IP20 enclosure rating. The relay includes an indication LED for control voltage and timing status.

Datasheet Summary
Powered by GS/AI

The ETR2-11 is a timing relay with one changeover contact, designed for on-delayed timing functions in industrial control applications. It operates from 24-240 V AC or 24-48 V DC with a time range of 0.05 s to 100 h. The relay is mounted on a DIN rail, measures 17.5 mm × 70 mm × 58 mm, and has a cadmium-free contact material. It supports a rated operational current of 6 A for AC12 resistive loads at 230 V and 3 A for AC15 inductive loads at 230 V with normally open contacts. The electrical lifespan is 0.1 × 10⁶ operations under AC12 conditions. It meets IEC 61812-1, EN 61812-1 + A11, and DIN VDE 0435 Part 2021 standards, and has an IP50/IP20 enclosure rating. The relay includes an indication LED for control voltage and timing status.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 100H, 240Vac; Contact Voltage Vdc Eaton Moeller - 80Y2806 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 100H, 240Vac; Contact Voltage Vdc Eaton Moeller
80Y2806
Time Delay Relay, Spdt, 100H, 240Vac; Contact Voltage Vdc Eaton Moeller 80Y2806
TIME DELAY RELAY, SPDT, 100H, 240VAC; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:ETR2 Series; Contact Configuration:SPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:230VAC; Relay RoHS Compliant: NA

TIME DELAY RELAY, SPDT, 100H, 240VAC; Contact Voltage VDC:-; Time Min:0.05s; Time Max:100h; Product Range:ETR2 Series; Contact Configuration:SPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:230VAC; Relay RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80Y2806
Product Name Time Delay Relay, Spdt, 100H, 240Vac; Contact Voltage Vdc Eaton Moeller
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Industrial Relay - 700-CFB400EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details